Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Verbatim 96570 external hard drive 500 GB Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Verbatim
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
96570
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
96570
Category
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byVerbatim: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9694
This statistic is based on the 88552 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86540 free Open Icecat users.
Info modified on: 03 Apr 2019 13:36:41
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3-Year Limited Warranty.
Long product name Verbatim 96570 external hard drive 500 GB Black :
The short editorial description of Verbatim 96570 external hard drive 500 GB Black

500GB HDD, 480Mbit/s
More>>>
Verbatim 96570 external hard drive 500 GB Black:
The official marketing text of Verbatim 96570 external hard drive 500 GB Black as supplied by the manufacturer

The Verbatim external desktop hard drive delivers outstanding quality, performance, and reliability for both professional and home users. Available with USB 2.0 connectivity, the drive can store your music, photos, video, and data files on your PC or MAC. Powered by a 7200 RPM hard drive, the drive blazes through the most demanding audio/video applications allowing you to work more and wait less.

The external hard drive includes CMS BounceBack Express Backup Software that allows you to automatically back up your personal content. BounceBack Express incorporates scheduling, backup sets, automatic launch options and CMS' QuickRestore feature.
Features:
-USB 2.0 connectivity.
-High-performance 7200 RPM hard drive.
-Easy-to-use backup software included.
-Store thousands of photos, videos, and MP3s.

Short summary description Verbatim 96570 external hard drive 500 GB Black:
This short summary of the Verbatim 96570 external hard drive 500 GB Black data-sheet is auto-generated and uses the product title and the first six key specs.

Verbatim 96570, 500 GB, 2.0, 7200 RPM, Black

Long summary description Verbatim 96570 external hard drive 500 GB Black:
This is an auto-generated long summary of Verbatim 96570 external hard drive 500 GB Black based on the first three specs of the first five spec groups.

Verbatim 96570. HDD capacity: 500 GB. USB version: 2.0. HDD speed: 7200 RPM. Product colour: Black

Hard drive
HDD capacity *
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
500 GB
HDD speed *
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
Type
Characteristics of the device.
HDD
Ports & interfaces
Maximum data transfer rate *
The maximum speed with which data can be transmitted from one device to another.
480 Mbit/s
USB connector *
What type of USB connector is built into the device.
USB
USB version *
Universal Serial Bus (USB) is an industry standard developed in the mid-1990s that defines the interface used for connection, communication and power supply between computers and electronic devices. Every new version - for example 1.1, 2.0, 3.0 - is much faster than the previous one.
2.0
Features
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Features
Fingerprint reader
A scanner used to identify a person's fingerprint for security purposes. After a sample is taken, access to a computer or other system is granted if the fingerprint matches the stored sample. A PIN may also be used with the fingerprint sample.
No
Power
Bus powered *
USB
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
870 g
Width
The measurement or extent of something from side to side.
113 mm
Depth
The distance from the front to the back of something.
201 mm
Height
The measurement of the product from head to foot or from base to top.
40 mm
Other features
Connectivity technology
The technology that enables connectivity of the device, e.g. wired or wireless.
Wired
Customer service details