location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Verbatim 250GB USB external hard drive 5400 RPM 2.0

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Verbatim Check ‘Verbatim’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
250GB USB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
96532
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Verbatim’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Verbatim: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10144
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Verbatim 250GB USB external hard drive 5400 RPM 2.0
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 250 GB 5400 RPM
  • - Maximum data transfer rate: 480 Mbit/s
  • - USB 2.0
Warranty: 3-Year Limited Warranty.
Long product name Verbatim 250GB USB external hard drive 5400 RPM 2.0 :
The long product name of Verbatim 250GB USB external hard drive 5400 RPM 2.0. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

250GB USB Portable Hard Drive
More>>>
Verbatim 250GB USB external hard drive 5400 RPM 2.0:
The official description of Verbatim 250GB USB external hard drive 5400 RPM 2.0 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Expand the storage capacity of your laptop or desktop PC, with a sleek Verbatim Portable USB Hard Drive. Whether you are on the go or at home, rest assured that your favorite music, photos, video and critical data are safe. Each drive is constructed of a durable casing to provide protection during transport.

The external hard drive includes CMS BounceBack Express Backup Software that allows you to automatically back up your personal content. BounceBack Express incorporates scheduling, backup sets, automatic launch options and CMS' QuickRestore feature.

Features & Benefits

-Bus powered – no AC adapter or power cords required.
-Includes CMS BounceBack Express Backup Software.
-Increase the storage capacity of your laptop or desktop PC.
-Transfer files between office and home.
-Store and take music, photos, and video anywhere.

Short summary description Verbatim 250GB USB external hard drive 5400 RPM 2.0:
This short summary of the Verbatim 250GB USB external hard drive 5400 RPM 2.0 data-sheet is auto-generated and uses the product title and the first six key specs.

Verbatim 250GB USB, 250 GB, 2.0, 5400 RPM

Long summary description Verbatim 250GB USB external hard drive 5400 RPM 2.0:
This is an auto-generated long summary of Verbatim 250GB USB external hard drive 5400 RPM 2.0 based on the first three specs of the first five spec groups.

Verbatim 250GB USB. HDD capacity: 250 GB. USB version: 2.0. HDD speed: 5400 RPM

Hard drive
HDD capacity *
250 GB
HDD speed *
5400 RPM
Type
HDD
Ports & interfaces
Maximum data transfer rate *
480 Mbit/s
USB connector *
USB
USB version *
2.0
Power
Bus powered *
USB
Weight & dimensions
Weight *
147 g
Other features
USB required
Yes
Internal
No
Mac compatibility
Yes
Minimum system requirements
USB 1.1/2.0
Compatible operating systems
Windows 2000, XP, Vista, Mac OS 9x, Mac OS X 10.1
Dimensions (WxDxH)
86 x 137 x 16 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 12:48:03
Uk has collected 15 expert reviews for Verbatim 250GB USB external hard drive 5400 RPM 2.0 and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
gadgetspeak.com
Updated:
2011-10-04 12:48:03
As the size of software increases, so the capacity of hard drives grows to provide the necessary storage space and the price being asked for such devices tend to fall...
72%
pcadvisor.co.uk
Updated:
2011-10-04 12:48:03
The Verbatim Portable Hard Drive USB packs a huge 500GB hard disk inside its modest proportions, in this case supplied by Samsung. Four other version are available at 120, 160, 250 and 320GB unformatted capacities. Unlike Fujitsus offering, however...
Bottom line Its looks may appeal, but up close the Verbatim doesnt quite have the feel of quality wed like to see. Its also a little noisier than the Fujitsu, but its lower price may appeal. Andrew Harrison Lowest online price: ££59.43...
70%
expertreviews.co.uk
Updated:
2011-10-04 12:48:03
Verbatims latest portable USB hard disk has a capacity of 500GB. Its an impressive amount of storage, previously only available on desktop hard disks. Its chunkier than other portable disks weve seen, but it feels cheap. It performed well in our...
80%
pcadvisor.co.uk
Updated:
2011-10-04 12:48:03
The Verbatim Portable Hard Drive is a lightweight USB 2.0 external storage device with a scratch-resistant plastic chassis. Although the curved silver plastic finish isn’t the most expensive looking design, we liked its looks and found the Verbatim...
Bottom line A solid, decent but uninspiring backup drive, the Verbatim Portable Hard Drive will make a good purchase for those who back up regularly. Rosemary Haworth Lowest online price: ££59.43...
60%
pcauthority.com.au
Updated:
2011-11-06 06:06:22
Verbatim doesn't claim that its portable hard drive is designed to withstand trampling by elephants - that's more a job for the Freecom ToughDrive - but we were surprised at just how flimsy it feels. Squeeze the plastic casing and it bends and creaks a...
Bottom line Not this month’s cheapest, fastest or prettiest drive...
50%
techradar.com
Updated:
2012-01-27 01:42:54
del.icio.us reddit! TechBlips Facebook Stumbleupon Newsvine tweet At first glance, the Verbatim Portable Hard Drive appears bulky due to it being slightly larger than the competition, but it isnt heavier, and this extra size is due to the design, whic...
Good Excellent value, Good connections...
Bad Larger than the competition...
80%
macworld.co.uk
Updated:
2012-01-27 01:42:54
Verbatim’s drive is the lightest of the models we tested. Although the curved, scratch-resistant plastic finish isn’t particularly luxurious-looking, it’s pleasingly robust, and we preferred the Verbatim’s design to several others...
Good Light weight, fast copying time...
Bad Expensive, no LEDs Min specs: USB 2.0 (cable supplied); Nero BACKITUP 2 Essentials; 135mm x 85mm x 25mm; 150g...
60%
goodgearguide.com.au
Updated:
2012-01-27 01:42:54
A solid, decent but uninspiring backup drive, the Verbatim Portable Hard Drive will make a good purchase for those who back up regularly.
Good Robust, does the job...
Bad Nero software overwrites data by default, softwares encryption function not great The Final Word A solid, decent but uninspiring backup drive, the Verbatim Portable Hard Drive will make a good purchase for those who back up regularly.
Bottom line A solid, decent but uninspiring backup drive, the Verbatim Portable Hard Drive will make a good purchase for those who back up regularly.
60%
insidehw.com
Updated:
2011-10-04 12:48:03
For many years, Verbatim is one of the leading names in the data storage industry. They are mostly recognized by their high quality and remarkably designed products. This time, we got Verbatim 500GB Portable Hard Drive for testing. Yes, 500GB means tha...
0%
mymac.com
Updated:
2012-01-27 01:42:54
Verbatim Portable Hard DriveCompany: Verbatim It seems like every company that sells hard drives are coming out with “portable” hard drives. These drives are usually promoted as “pocket” drives, or drives that are easy to carry around. For the most pa...
70%
overclockershq.com
Updated:
2012-01-27 01:42:54
Here at Overclockershq.com we have reviewed many different HDD enclosures, but this is the first with the hard drive hard mounted into the enclosure. With the Verbatim 160GB USB Portable Hard Drive you can easily and quickly backup those important fil...
Good Sleek Profile, Streamlined setup, Makes for Easy Transport, Low Price, Good Quality...
Bad USB Cable Isnt Solidly Attached...
Bottom line So how well did the Verbatim 160GB USB Portable Hard Drive do? In the end I was surprised. In the past I sometimes found that some enclosures that came with their storage device hard mounted weren’t as good as enclosures where you had to buy a hard...
0%
ld2.ciol.com
Updated:
2012-01-27 01:42:54
These days, several manufacturers seem to be venturing into the portable hard drive segment and raising the bar. Recently, Verbatim's forayed into the segment and has launched their first ever portable hard drive. The drive comes in a unique exte...
Good Stylish, Performance...
Bad Frail casing...
90%
techworld.com
Updated:
2012-01-27 01:42:54
The Verbatim Portable Hard Drive is a lightweight USB 2.0 external storage device with a scratch-resistant plastic chassis.Although the curved silver plastic finish isn’t the most expensive looking design, we liked its looks and found the Verbatim Por...
Bottom line A solid, decent but uninspiring backup drive, the Verbatim Portable Hard Drive will make a good purchase for those who back up regularly...
0%