Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Verbatim 320GB FireWire/USB external hard drive

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Verbatim
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
320GB FireWire/USB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
96527
Category
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byVerbatim: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6730
This statistic is based on the 88573 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86574 free Open Icecat users.
Info modified on: 04 Apr 2019 08:34:50
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3-Year Limited Warranty.
Long product name Verbatim 320GB FireWire/USB external hard drive :
The short editorial description of Verbatim 320GB FireWire/USB external hard drive

320GB FireWire/USB Portable Hard Drive
More>>>
Verbatim 320GB FireWire/USB external hard drive:
The official marketing text of Verbatim 320GB FireWire/USB external hard drive as supplied by the manufacturer

Expand the storage capacity of your laptop or desktop PC, with a sleek Verbatim Portable FireWire/USB Hard Drive. Whether you are on the go or at home, rest assured that your favorite music, photos, video and critical data are safe. Back up your MAC with a Verbatim's FireWire/USB portable hard drive which is fully compatible with the Leopard Time Machine feature.

Features & Benefits

-USB or FireWire Bus-powered - no AC adapter required.
-Ready to use with Mac OS X Leopard's Time Machine feature.
-Increase the storage capacity of your laptop or desktop PC.
-Transfer files between office and home.
-Store and take music, photos, and video anywhere.

Short summary description Verbatim 320GB FireWire/USB external hard drive:
This short summary of the Verbatim 320GB FireWire/USB external hard drive data-sheet is auto-generated and uses the product title and the first six key specs.

Verbatim 320GB FireWire/USB, 320 GB, 5400 RPM

Long summary description Verbatim 320GB FireWire/USB external hard drive:
This is an auto-generated long summary of Verbatim 320GB FireWire/USB external hard drive based on the first three specs of the first five spec groups.

Verbatim 320GB FireWire/USB. HDD capacity: 320 GB, HDD speed: 5400 RPM

Hard drive
HDD capacity *
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
320 GB
HDD speed *
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
5400 RPM
Type
Characteristics of the device.
HDD
Ports & interfaces
Maximum data transfer rate *
The maximum speed with which data can be transmitted from one device to another.
480 Mbit/s
Power
External power adapter
Yes
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
164 g
Other features
Internal
The product is built in.
No
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Minimum system requirements
6-pin FireWire & USB 1.1/2.0
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 2000, XP, Vista, Mac OS 9x, Mac OS X 10.1
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
86 x 137 x 16 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 12:41:18
Uk has collected 1 expert review for Verbatim 320GB FireWire/USB external hard drive and the rating is 90 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
90%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 12:41:19
Nl heeft 1 proffesionele recensie voor Verbatim 320GB FireWire/USB externe harde schijf gevonden en de beoordeling is 90 van de 100. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
90%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 12:41:18
Fr a recueilli 1 avis d’experts pour Verbatim 320GB FireWire/USB disque dur externe 320 Go et la note moyenne est de 90 sur 100. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir toutes les notes, les prix de produits et les conclusions.
90%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 12:41:19
De hat 1 Expertenmeinung für Verbatim 320GB FireWire/USB Externe Festplatte zusammengestellt, die Beurteilung ist 90 von 100. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
90%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 12:41:19
Testseek ha raccolto 1 recensione da parte di esperti per Verbatim 320GB FireWire/USB disco rigido esterno e la valutazione è di 90 su 100. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
90%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 12:41:19
Es ha coleccionado 1 opiniones de expertos para Verbatim 320GB FireWire/USB disco duro externo y la calificación media es 90 de 100. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
90%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 12:41:19
Dk har samlet 1 ekspertanmeldelse for Verbatim 320GB FireWire/USB ekstern harddisk og bedømmelsen er 90 af 100. Klik nedenfor og brug Dk til at finde bedømmelser, produktpriser og konklusioner.
90%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 12:41:19
Se har samlat in 1 experttest för Verbatim 320GB FireWire/USB externa hårddiskar och det genomsnittliga betyget är 90 av 100. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
90%
Source Review comments Score
technogog.com
Updated:
2011-10-04 12:41:18
Flash drives are nice, but they’re not large enough yet to take huge amounts of data with us, so that’s where portable hard drives come in handy. Of course you can get a large 3.5″ hard drive, but when portability is a factor you’ll...
Good Small and Portable, Seems well made overall, Excellent speed...
Bad Formatted to Apple file system, Plastic Enclosure...
Bottom line The Verbatim 160GB Portable Hard Drive is not a bad little product overall, it’s fast and lightweight, making it nice and portable to take with you where ever you go.The plastic enclosure is a small concern, but most people will be careful anyway wi...
90%
Show all
Customer service details