Long product name Verbatim CameraMate™ card reader
:
The long product name of Verbatim CameraMate™ card reader. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
CameraMate™ Pocket Reader (SD/MMC)
More>>>
Verbatim CameraMate™ card reader:
The official description of Verbatim CameraMate™ card reader as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
When it comes to transferring your digital photos, make it fast with Verbatim’s CameraMate™ Pocket Reader for SD/MMC memory cards. Simply extend the retractable USB connector to get started. Compatible with Windows® and MAC® operating systems, just plug and play to begin transferring photos instantly.
Features & Benefits
-Supports memory cards formats – SD, SDHC, MicroSDHC with Adapter, MiniSDHC with Adapter, MiniSD, MicroSD with Adapter, MMC, MMCmobile with Adapter, MMCplus, RS-MMC, RS-MMC Dual Voltage
-Compatibility – Windows – XP, 2000 and Vista, Mac – OS 9.x and higher
-Retractable USB connector.
Short summary description Verbatim CameraMate™ card reader:
This short summary of the Verbatim CameraMate™ card reader data-sheet is auto-generated and uses the product title and the first six key specs.
Verbatim CameraMate™, Windows – XP, 2000, Vista. Mac – OS 9.x, 63.5 x 27 x 12.7 mm
Long summary description Verbatim CameraMate™ card reader:
This is an auto-generated long summary of Verbatim CameraMate™ card reader based on the first three specs of the first five spec groups.
Verbatim CameraMate™. Compatible operating systems: Windows – XP, 2000, Vista. Mac – OS 9.x. Dimensions (WxDxH): 63.5 x 27 x 12.7 mm