Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Verbatim 40x Music CD-R Media - 700MB 25 pc(s)

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Verbatim
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
40x Music CD-R Media - 700MB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
96155 show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0023942961550
Category
Recordable CDs (CD-R) on which you can store your data in different formats, depending on the features of your CD/DVD Writer. If you want to record CDs at the maximum speed of your CD/DVD Writer, please make sure you pick CDs that support this speed. ReWritable CDs (CD-RW) are a special type of CD, which you can overwrite time and time again (up to some limited number). Ordinary CDs can only be used once.
Blank CDs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byVerbatim: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10739
This statistic is based on the 92232 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 90142 free Open Icecat users.
Info modified on: 04 Apr 2019 08:05:45
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Limited Lifetime Warranty.
Long product name Verbatim 40x Music CD-R Media - 700MB 25 pc(s) :
The short editorial description of Verbatim 40x Music CD-R Media - 700MB 25 pc(s)

Music CD-R 80MIN 700MB 40X 25pk Spindle
More>>>
Verbatim 40x Music CD-R Media - 700MB 25 pc(s):
The official marketing text of Verbatim 40x Music CD-R Media - 700MB 25 pc(s) as supplied by the manufacturer

Verbatim CD-R media is tested and certified by leading 52X drive manufacturers. These high-grade discs deliver reliable recording even at blazing drive speeds, completing a full 700MB/80min recording in less than 2 minutes. Combining this level of performance and excellent reliability, Verbatim’s CD-Recordable media are the ideal storage medium for recording and sharing any combination of digital images, music, desktop files and more. Backed by Verbatim’s Limited Lifetime Warranty.

Features & Benefits
-High Fidelity audio recording.
-Compatible with a wide range of recorders, players and computers.
-Certified for recording speeds 1X to 40X.

Short summary description Verbatim 40x Music CD-R Media - 700MB 25 pc(s):
This short summary of the Verbatim 40x Music CD-R Media - 700MB 25 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Verbatim 40x Music CD-R Media - 700MB, 40x, CD-R, 120 mm, 700 MB, 25 pc(s)

Long summary description Verbatim 40x Music CD-R Media - 700MB 25 pc(s):
This is an auto-generated long summary of Verbatim 40x Music CD-R Media - 700MB 25 pc(s) based on the first three specs of the first five spec groups.

Verbatim 40x Music CD-R Media - 700MB. Type: CD-R, CD storage capacity: 700 MB, Quantity per pack: 25 pc(s). CD write speed: 40x

Features
Type *
Characteristics of the device.
CD-R
Printable
No
CD storage capacity *
Actual medium capacity.
700 MB
Quantity per pack *
25 pc(s)
Features
Recording time
80 min
Optical disc diameter *
Diameter of the disk.
120 mm
Writing speed
CD write speed *
40x
Country Distributor
Nederland 1 distributor(s)
United States 1 distributor(s)
Australia 2 distributor(s)
Customer service details
Array