Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Verbatim Photo DVD+R 10PK X 5 4.7 GB 50 pc(s)

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Verbatim
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Photo DVD+R 10PK X 5
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
95523-5KIT
Category
Burn your own movies or important data to a DVD disk for storage or for sharing with family, friends and colleagues. Please be careful to purchase the right type of DVD: there is a difference between DVD+R and DVD-R recordable DVDs and not all recorders support both formats. DVD+RW disks are rewritable DVDs and DVD DL is short for DVD Dual Layer, which means you can store 8.5 GB of data on this type of DVD instead of the usual 4.7 GB.
Blank DVDs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byVerbatim: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4014
This statistic is based on the 88552 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86540 free Open Icecat users.
Info modified on: 04 Apr 2019 08:34:50
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Limited Lifetime Warranty
Long product name Verbatim Photo DVD+R 10PK X 5 4.7 GB 50 pc(s) :
The short editorial description of Verbatim Photo DVD+R 10PK X 5 4.7 GB 50 pc(s)

Photo DVD+R 4.7GB 16X Jewel Case 10pk x 5
More>>>
Verbatim Photo DVD+R 10PK X 5 4.7 GB 50 pc(s):
The official marketing text of Verbatim Photo DVD+R 10PK X 5 4.7 GB 50 pc(s) as supplied by the manufacturer

Verbatim Photo DVD+R is the ideal storage solution for archiving digital images. Each disc is manufactured with Verbatim’s proprietary AZO recording layer technology, which secures original quality of digital images while providing optimal read/write performance. To protect the recording layer, a Crystal coating has been applied to the label surface to prevent scratching that may occur during labeling or everyday handling. These two technologies are essential for maintaining the quality of your digital images. So whether you are weekend photographer or a professional, store over 8,500* of your favorite digital images on a Verbatim Photo DVD+R.

Features & Benefits
-Store over 8,500 digital images*.
-Proprietary AZO recording layer secures original quality of digital images while providing optimal read/write performance.
-Includes Crystal coating to protect your images from scratches.
-Ideal for professional and weekend photographers.

*Based on typical image size of 500 KB. Image size will vary based on camera model and compression mode.

Short summary description Verbatim Photo DVD+R 10PK X 5 4.7 GB 50 pc(s):
This short summary of the Verbatim Photo DVD+R 10PK X 5 4.7 GB 50 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Verbatim Photo DVD+R 10PK X 5, DVD+R, 120 mm, jewelcase, 50 pc(s), 4.7 GB

Long summary description Verbatim Photo DVD+R 10PK X 5 4.7 GB 50 pc(s):
This is an auto-generated long summary of Verbatim Photo DVD+R 10PK X 5 4.7 GB 50 pc(s) based on the first three specs of the first five spec groups.

Verbatim Photo DVD+R 10PK X 5. Native capacity: 4.7 GB, Type: DVD+R, Optical disc diameter: 120 mm. Package type: jewelcase. DVD write speed: 16x

Features
Native capacity *
Actual medium capacity without applying compression.
4.7 GB
Type *
Characteristics of the device.
DVD+R
Optical disc diameter *
Diameter of the disk.
120 mm
Quantity per pack *
50 pc(s)
Features
Printable
No
Recording material
Cyanine/Azo Dye
DVD write speed
16x
Packaging data
Package type
The type of product package e.g. box.
jewelcase
Customer service details