- - DVD-R 4.7 GB
- - Printable
- - 50 pc(s)
DVD-R 4.7GB 16X DataLifePlus, White Thermal Printable, Hub Printable, 50pk Spindle
Verbatim is pleased to announce availability of Thermal Printable 16X speed DVD-Recordable discs. Available in a white surface, which supports full-surface edge-to-edge printing. Verbatim white thermal DVD media are fully compatible with multi-color and mono-color thermal disc printers from Rimage, Teac and other leading thermal printer manufacturers. These discs do not have a “stack ring", enabling print coverage of the entire disc surface. White Thermal Hub Printable DVD-R discs are based on an advanced “Metal Azo” recording dye, which provides the highest level of performance, reliability, and archival life.
Features & Benefits
-1X-16X DVD recording speed.
-Compatible with color and mono-color thermal printers from Rimage, Teac and others.
-Also compatible with silk screen printers.
-Write compatible with latest high speed drives from leading drive manufacturers.
-Metal Azo recording dye optimizes read/write performance.
-Superior Archival Life.
Verbatim DataLifePlus 16x DVD-R Media, DVD-R, Printable, Cakebox, 50 pc(s), 4.7 GB
Verbatim DataLifePlus 16x DVD-R Media. Native capacity: 4.7 GB, Type: DVD-R, Quantity per pack: 50 pc(s). Package type: Cakebox. DVD write speed: 16x