Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Verbatim DVD+R DL 10pack x 2 8.5 GB 20 pc(s)

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Verbatim
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DVD+R DL 10pack x 2
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
95166-KIT
Category
Burn your own movies or important data to a DVD disk for storage or for sharing with family, friends and colleagues. Please be careful to purchase the right type of DVD: there is a difference between DVD+R and DVD-R recordable DVDs and not all recorders support both formats. DVD+RW disks are rewritable DVDs and DVD DL is short for DVD Dual Layer, which means you can store 8.5 GB of data on this type of DVD instead of the usual 4.7 GB.
Blank DVDs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byVerbatim: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4931
This statistic is based on the 88752 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86751 free Open Icecat users.
Info modified on: 04 Apr 2019 08:34:49
The date of the most recent change of this product data-sheet in Icecat.
Warranty: All backed by Verbatim’s limited lifetime warranty.
Long product name Verbatim DVD+R DL 10pack x 2 8.5 GB 20 pc(s) :
The short editorial description of Verbatim DVD+R DL 10pack x 2 8.5 GB 20 pc(s)

Kit 2 x 10pack DVD+R DL 8.5GB 2.4X Spindle
More>>>
Verbatim DVD+R DL 10pack x 2 8.5 GB 20 pc(s):
The official marketing text of Verbatim DVD+R DL 10pack x 2 8.5 GB 20 pc(s) as supplied by the manufacturer

Preferred by DVD drive manufacturers, Verbatim DVD media continues to set the standard for high-speed disc performance, reliability, and compatibility. DVD+R Double Layer nearly doubles the storage capacity with two AZO recording layers on a single-sided disc. Certified and supported by the industry high speed Double Layer writers, Verbatim discs are approved for high speed burning up to 6X speeds. Store up to 8.5GBs of video in approximately 16 minutes or less while maintaining compatibility with most DVD video players or DVD-ROM drives.

Short summary description Verbatim DVD+R DL 10pack x 2 8.5 GB 20 pc(s):
This short summary of the Verbatim DVD+R DL 10pack x 2 8.5 GB 20 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Verbatim DVD+R DL 10pack x 2, DVD+R DL, spindle, 20 pc(s), 8.5 GB

Long summary description Verbatim DVD+R DL 10pack x 2 8.5 GB 20 pc(s):
This is an auto-generated long summary of Verbatim DVD+R DL 10pack x 2 8.5 GB 20 pc(s) based on the first three specs of the first five spec groups.

Verbatim DVD+R DL 10pack x 2. Native capacity: 8.5 GB, Type: DVD+R DL, Quantity per pack: 20 pc(s). DVD+R write speed: 2.4x. Package type: spindle

Features
Native capacity *
Actual medium capacity without applying compression.
8.5 GB
Type *
Characteristics of the device.
DVD+R DL
Quantity per pack *
20 pc(s)
LightScribe
Optical disc recording technology, created by Hewlett-Packard (HP), that uses specially coated recordable CD and DVD media to produce laser-etched labels with text or graphics, as opposed to stick-on labels and printable discs.
No
Duplex (double-sided)
No
Features
Printable
No
Recording material
Cyanine/Azo Dye
Writing speed
DVD+R write speed
2.4x
Packaging data
Package type
The type of product package e.g. box.
spindle
Customer service details