location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Verbatim CD-RW 80MIN 700MB 16X-24X Ultra Speed Branded 5pk Slim Case 5 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Verbatim Check ‘Verbatim’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CD-RW 80MIN 700MB 16X-24X Ultra Speed Branded 5pk Slim Case
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
95158
Category:
Recordable CDs (CD-R) on which you can store your data in different formats, depending on the features of your CD/DVD Writer. If you want to record CDs at the maximum speed of your CD/DVD Writer, please make sure you pick CDs that support this speed. ReWritable CDs (CD-RW) are a special type of CD, which you can overwrite time and time again (up to some limited number). Ordinary CDs can only be used once.
Blank CDs Check ‘Verbatim’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Verbatim: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9666
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jul 2019 14:29:59
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Verbatim CD-RW 80MIN 700MB 16X-24X Ultra Speed Branded 5pk Slim Case 5 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - CD-RW 700 MB 120 mm
  • - Recording time: 80 min
  • - CD write speed: 24x
  • - 5 pc(s)
Warranty: Limited Lifetime
Long product name Verbatim CD-RW 80MIN 700MB 16X-24X Ultra Speed Branded 5pk Slim Case 5 pc(s) :
The long product name of Verbatim CD-RW 80MIN 700MB 16X-24X Ultra Speed Branded 5pk Slim Case 5 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CD-RW 80MIN 700MB 16X-24X Ultra Speed Branded 5pk Slim Case
More>>>
Verbatim CD-RW 80MIN 700MB 16X-24X Ultra Speed Branded 5pk Slim Case 5 pc(s):
The official description of Verbatim CD-RW 80MIN 700MB 16X-24X Ultra Speed Branded 5pk Slim Case 5 pc(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

When it comes to CD Technology, Verbatim rewrote the book… Verbatim CDRW is the industry standard for performance, compatibility, and the ultimate in reliability. Verbatim CDRW utilizes an advanced super-eutectic phase change recording layer which ensures durability and reliability while archiving data at higher rewrite speeds. These discs allow you to rewrite data without errors up to 1,000 times. All backed by a Verbatim Limited Lifetime Warranty.

Short summary description Verbatim CD-RW 80MIN 700MB 16X-24X Ultra Speed Branded 5pk Slim Case 5 pc(s):
This short summary of the Verbatim CD-RW 80MIN 700MB 16X-24X Ultra Speed Branded 5pk Slim Case 5 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Verbatim CD-RW 80MIN 700MB 16X-24X Ultra Speed Branded 5pk Slim Case, 24x, CD-RW, 120 mm, 700 MB, Slimcase, 5 pc(s)

Long summary description Verbatim CD-RW 80MIN 700MB 16X-24X Ultra Speed Branded 5pk Slim Case 5 pc(s):
This is an auto-generated long summary of Verbatim CD-RW 80MIN 700MB 16X-24X Ultra Speed Branded 5pk Slim Case 5 pc(s) based on the first three specs of the first five spec groups.

Verbatim CD-RW 80MIN 700MB 16X-24X Ultra Speed Branded 5pk Slim Case. Type: CD-RW, CD storage capacity: 700 MB, Quantity per pack: 5 pc(s). CD write speed: 24x. Package type: Slimcase

Features
Type *
CD-RW
CD storage capacity *
700 MB
Quantity per pack *
5 pc(s)
Recording time *
80 min
Features
Optical disc diameter *
120 mm
Writing speed
CD write speed *
24x
Packaging data
Package type
Slimcase