Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Verbatim Store 'n' Go 1GB USB flash drive USB Type-A 2.0 Red

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Verbatim
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Store 'n' Go 1GB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
95138
Category
Also known as a USB stick or a USB pen, these are small devices with a USB connector which can be connected to a computer or other electronic device and used to store data.
USB Flash Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byVerbatim: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7438
This statistic is based on the 92329 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 90251 free Open Icecat users.
Info modified on: 04 Apr 2019 08:05:44
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Verbatim Limited Lifetime Warranty.
Long product name Verbatim Store 'n' Go 1GB USB flash drive USB Type-A 2.0 Red :
The short editorial description of Verbatim Store 'n' Go 1GB USB flash drive USB Type-A 2.0 Red

Store 'n' Go® USB Flash Drive - 1GB - Red
More>>>
Verbatim Store 'n' Go 1GB USB flash drive USB Type-A 2.0 Red:
The official marketing text of Verbatim Store 'n' Go 1GB USB flash drive USB Type-A 2.0 Red as supplied by the manufacturer

Conveniently store and transport your data on the easy-to-use Verbatim Store ‘n’ Go USB Drive. Store everything from presentations to photos, video clips and music, all readily accessible on any computer! To protect your sensitive files utilize the built in password security feature. This new capless design has a handy write–on area for personalizing or identifying drive contents. Verbatim’s Store ‘n’ Go USB drive is enhanced for Windows ReadyBoost, allowing you to speed up your system’s performance on Vista equipped PC’s.

Features & Benefits

-Store ’n’ Go™ USB drive makes transporting and sharing files simple and convenient without a CD, DVD or Floppy Disk drive – just a PC with a USB port.
-Enhanced for Windows® ReadyBoost™.
-Certified for Windows Vista™.
-Retractable USB Connector - No cap to lose.
-Security feature to protect sensitive data.

Short summary description Verbatim Store 'n' Go 1GB USB flash drive USB Type-A 2.0 Red:
This short summary of the Verbatim Store 'n' Go 1GB USB flash drive USB Type-A 2.0 Red data-sheet is auto-generated and uses the product title and the first six key specs.

Verbatim Store 'n' Go 1GB, 1 GB, USB Type-A, 2.0, Slide, Red

Long summary description Verbatim Store 'n' Go 1GB USB flash drive USB Type-A 2.0 Red:
This is an auto-generated long summary of Verbatim Store 'n' Go 1GB USB flash drive USB Type-A 2.0 Red based on the first three specs of the first five spec groups.

Verbatim Store 'n' Go 1GB. Capacity: 1 GB, Device interface: USB Type-A, USB version: 2.0. Form factor: Slide, Product colour: Red

Performance
Capacity *
Capacity of the storage media.
1 GB
Device interface *
The ports (sockets) where the device connects with other devices.
USB Type-A
USB version *
Universal Serial Bus (USB) is an industry standard developed in the mid-1990s that defines the interface used for connection, communication and power supply between computers and electronic devices. Every new version - for example 1.1, 2.0, 3.0 - is much faster than the previous one.
2.0
Performance
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows Vista
Design
Form factor *
The shape or design of the product.
Slide
Product colour *
The colour e.g. red, blue, green, black, white.
Red
Source Testseek summary Average rating
Reviews
Updated:
2011-08-24 03:49:43
Uk has collected 4 expert reviews for Verbatim Store 'n' Go 1GB USB flash drive USB Type-A 2.0 Red and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-24 03:49:43
Nl heeft 4 proffesionele recensies verzameld voor Verbatim Store 'n' Go 1GB USB flash drive USB Type-A 2.0 Rood. Het gemiddelde van deze proffesionele recensies is 86 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
86%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-24 03:49:43
Fr a recueilli 4 avis d’experts pour Verbatim Store 'n' Go 1GB lecteur USB flash 1 Go USB Type-A 2.0 Rouge et la note moyenne est de 86 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
86%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-24 03:49:43
De hat 4 Expertenmeinungen über Verbatim Store 'n' Go 1GB USB-Stick USB Typ-A 2.0 Rot eingeholt. Das duchschnittliche Epertenrating ist 86 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
86%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-24 03:49:43
Testseek ha raccolto 4 recensioni da parte di esperti per Verbatim Store 'n' Go 1GB unità flash USB USB tipo A 2.0 Rosso e la valutazione media da parte degli esperti è di 86 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
86%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-24 03:49:43
Es ha coleccionado 4 opiniones de expertos para Verbatim Store 'n' Go 1GB unidad flash USB USB tipo A 2.0 Rojo y la calificación media es 86 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
86%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-24 03:49:43
Dk har samlet 4 ekspertanmeldelser for Verbatim Store 'n' Go 1GB USB-nøgle USB Type-A 2.0 Rød og den gennemsnitlige ekspertbedømmelse er 86 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
86%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-24 03:49:43
Se har samlat in 4 experttester för Verbatim Store 'n' Go 1GB USB-sticka USB Type-A 2.0 Röd och det genomsnittliga betyget är 86 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
86%
Source Review comments Score
trustedreviews.com
Updated:
2011-08-24 03:49:43
Recently Microsoft finally allowed users to use USB flash memory to supplement the over priced hard drives the Xbox 360 relies upon. Usable space is restricted to 16GB, no matter how large the flash drive, but as you can use the drives for both...
0%
hardware.info
Updated:
2011-08-24 03:49:43
Träffade afgerond € 2,18 per gigabyte är dit de allervoordeligste USB-minne uit de test. Een voordeel Boven de vrijwel netto zo goedkope Kingston-minnet är dat Verbatim geen los dopje heeft är maar de stick uitschuifbaar. De prestaties zi...
0%
computerbase.de
Updated:
2015-04-10 04:43:44
Elektro-Fachmärkte bieten USB-Sticks teilweise als Wühltisch-Ware an. Schon für einstellige Euro-Beträge bekommt man vier Gigabyte Speicherplatz und selbst acht Gigabyte, für die man bei Markenprodukten gerne mal höhere zweistellige Beträge zahlt, gibt...
0%
techpowerup.com
Updated:
2011-08-24 03:49:43
The Verbatim Store n Go memory sticks occupy the budget end of the entire Store n Go series. They offer size and quality over performance and features, but have a smaller price tag than the other Store n Go variants. 4GB at $30-35 may not sound b...
Good Great price, VSafe software included, Nice grip, solid cap, Good GB/$ performance...
Bad Average performance...
Bottom line The Verbatim Storen Go is geared toward the user on a budget. It may not offer the best performance but shines with the price per GB. It is a high quality no frills USB memory stick which gets the job done. The included V-Safe software is a nice addi...
86%