Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Verbatim LightScribe 4.7GB DVD+R Media 20 pc(s)

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Verbatim
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LightScribe 4.7GB DVD+R Media
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
95128
Category
Burn your own movies or important data to a DVD disk for storage or for sharing with family, friends and colleagues. Please be careful to purchase the right type of DVD: there is a difference between DVD+R and DVD-R recordable DVDs and not all recorders support both formats. DVD+RW disks are rewritable DVDs and DVD DL is short for DVD Dual Layer, which means you can store 8.5 GB of data on this type of DVD instead of the usual 4.7 GB.
Blank DVDs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byVerbatim: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8797
This statistic is based on the 92329 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 90251 free Open Icecat users.
Info modified on: 04 Apr 2019 08:05:43
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Limited Lifetime Warranty.
Long product name Verbatim LightScribe 4.7GB DVD+R Media 20 pc(s) :
The short editorial description of Verbatim LightScribe 4.7GB DVD+R Media 20 pc(s)

DVD+R 4.7GB 16X LightScribe 20pk Slim Case
More>>>
Verbatim LightScribe 4.7GB DVD+R Media 20 pc(s):
The official marketing text of Verbatim LightScribe 4.7GB DVD+R Media 20 pc(s) as supplied by the manufacturer

LightScribe Direct Disc Labeling is a new technology that offers consumers and businesses a simple, no-hassle way to burn professional, silkscreen-quality labels on their DVDs. Using the same laser that burns data in their disc drives, customers burn their data as always, flip the disc over, reinsert it into the drive and burn a precise and permanent iridescent label.

Features & Benefits

-Compatible with DVD+R Hardware.
-Burn music, digital photo albums, presentations and home movies directly on your DVD or CD. Flip…. Inscribe/Burn your customized label. All with one laser…in one drive!
-Professional-quality labels: laser precision and detail means no more marker scrawl or adhesive labels to center, only to have them peel off the disc.
-Simplicity: no-hassle labels, just burn the disc, flip it and burn the label.
-Durability: the disc’s image-ready coating is an integral part of its manufacture, providing long-lasting, scratch-resistant labels.
-Mobility: labels can be burned wherever and whenever a disc is burned, no need for a printer.
-Creativity: freedom to combine text and graphics in simple or complex labels that reflect one’s personality and attitude.

Short summary description Verbatim LightScribe 4.7GB DVD+R Media 20 pc(s):
This short summary of the Verbatim LightScribe 4.7GB DVD+R Media 20 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Verbatim LightScribe 4.7GB DVD+R Media, DVD+R, slimcase, 20 pc(s), 4.7 GB

Long summary description Verbatim LightScribe 4.7GB DVD+R Media 20 pc(s):
This is an auto-generated long summary of Verbatim LightScribe 4.7GB DVD+R Media 20 pc(s) based on the first three specs of the first five spec groups.

Verbatim LightScribe 4.7GB DVD+R Media. Native capacity: 4.7 GB, Type: DVD+R, Quantity per pack: 20 pc(s). Package type: slimcase. DVD write speed: 16x

Features
Native capacity *
Actual medium capacity without applying compression.
4.7 GB
Type *
Characteristics of the device.
DVD+R
Quantity per pack *
20 pc(s)
Features
LightScribe
Optical disc recording technology, created by Hewlett-Packard (HP), that uses specially coated recordable CD and DVD media to produce laser-etched labels with text or graphics, as opposed to stick-on labels and printable discs.
Yes
DVD write speed
16x
Packaging data
Package type
The type of product package e.g. box.
slimcase