location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Verbatim CD-R 80MIN 700MB 52X White Glossy Inkjet Printable 50pk Spindle 50 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Verbatim Check ‘Verbatim’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CD-R 80MIN 700MB 52X White Glossy Inkjet Printable 50pk Spindle
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
95118
Category:
Recordable CDs (CD-R) on which you can store your data in different formats, depending on the features of your CD/DVD Writer. If you want to record CDs at the maximum speed of your CD/DVD Writer, please make sure you pick CDs that support this speed. ReWritable CDs (CD-RW) are a special type of CD, which you can overwrite time and time again (up to some limited number). Ordinary CDs can only be used once.
Blank CDs Check ‘Verbatim’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Verbatim: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7705
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 May 2018 14:51:51
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Verbatim CD-R 80MIN 700MB 52X White Glossy Inkjet Printable 50pk Spindle 50 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - CD-R 700 MB 120 mm
  • - Printable
  • - Recording time: 80 min
  • - CD write speed: 52x
  • - 50 pc(s)
Long product name Verbatim CD-R 80MIN 700MB 52X White Glossy Inkjet Printable 50pk Spindle 50 pc(s) :
The long product name of Verbatim CD-R 80MIN 700MB 52X White Glossy Inkjet Printable 50pk Spindle 50 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CD-R 80MIN 700MB 52X White Glossy Inkjet Printable 50pk Spindle
More>>>
Verbatim CD-R 80MIN 700MB 52X White Glossy Inkjet Printable 50pk Spindle 50 pc(s):
The official description of Verbatim CD-R 80MIN 700MB 52X White Glossy Inkjet Printable 50pk Spindle 50 pc(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Verbatim has led the professional printable surface industry in high-quality printable media. Providing high-quality printing, on CD/DVD inkjet printers, Verbatim Glossy White Inkjet Printable discs are the ideal choice for full-color, true-to-life photo quality printing. Customize each disc with crisp text and full color graphics along with reliable high-speed recording. This inkjet printable surface has excellent ink absorption and durable, longer lasting colors. White Glossy Inkjet Printable discs have been extensively tested and qualified for use with DVD/CD Inkjet printers and duplicators offered by such leading industry manufacturers as Primera, Microboards & Epson.

Short summary description Verbatim CD-R 80MIN 700MB 52X White Glossy Inkjet Printable 50pk Spindle 50 pc(s):
This short summary of the Verbatim CD-R 80MIN 700MB 52X White Glossy Inkjet Printable 50pk Spindle 50 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Verbatim CD-R 80MIN 700MB 52X White Glossy Inkjet Printable 50pk Spindle, 52x, CD-R, 120 mm, 700 MB, Spindle, 50 pc(s)

Long summary description Verbatim CD-R 80MIN 700MB 52X White Glossy Inkjet Printable 50pk Spindle 50 pc(s):
This is an auto-generated long summary of Verbatim CD-R 80MIN 700MB 52X White Glossy Inkjet Printable 50pk Spindle 50 pc(s) based on the first three specs of the first five spec groups.

Verbatim CD-R 80MIN 700MB 52X White Glossy Inkjet Printable 50pk Spindle. Type: CD-R, CD storage capacity: 700 MB, Quantity per pack: 50 pc(s). CD write speed: 52x. Package type: Spindle

Features
Printable
Yes
Type *
CD-R
CD storage capacity *
700 MB
Quantity per pack *
50 pc(s)
Recording time *
80 min
Features
Optical disc diameter *
120 mm
Writing speed
CD write speed *
52x
Packaging data
Package type
Spindle