location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Verbatim LightScribe 52x CD-R Media 700 MB 20 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Verbatim Check ‘Verbatim’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LightScribe 52x CD-R Media
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
95092
Category:
Recordable CDs (CD-R) on which you can store your data in different formats, depending on the features of your CD/DVD Writer. If you want to record CDs at the maximum speed of your CD/DVD Writer, please make sure you pick CDs that support this speed. ReWritable CDs (CD-RW) are a special type of CD, which you can overwrite time and time again (up to some limited number). Ordinary CDs can only be used once.
Blank CDs Check ‘Verbatim’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Verbatim: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11498
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:05:43
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Verbatim LightScribe 52x CD-R Media 700 MB 20 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - CD-R 700 MB
  • - Recording time: 80 min
  • - CD write speed: 52x
  • - 20 pc(s)
Warranty: Limited Lifetime Warranty.
Long product name Verbatim LightScribe 52x CD-R Media 700 MB 20 pc(s) :
The long product name of Verbatim LightScribe 52x CD-R Media 700 MB 20 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CD-R 80MIN 700MB 52X LightScribe 20pk Slim Case
More>>>
Verbatim LightScribe 52x CD-R Media 700 MB 20 pc(s):
The official description of Verbatim LightScribe 52x CD-R Media 700 MB 20 pc(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

LightScribe Direct Disc Labeling is a new technology that offers consumers and businesses a simple, no-hassle way to burn professional, silkscreen-quality labels on their CDs. Using the same laser that burns data in their disc drives, customers burn their data as always, flip the disc over, reinsert it into the drive and burn a precise and permanent iridescent label.

Features & Benefits

-Certified for recording speeds 1X to 52X.
-BURN music, digital photo albums, presentations and home movies directly on your CD or DVD. FLIP…. Inscribe/Burn your customized label. ALL with one laser…in one drive!
-Professional-quality labels: laser precision and detail means no more marker scrawl or adhesive labels to center, only to have them peel off the disc.
-Simplicity: no-hassle labels, just burn the disc, flip it and burn the label.
-Durability: the disc’s image-ready coating is an integral part of its manufacture, providing long-lasting, scratch-resistant labels.
-Mobility: labels can be burned wherever and whenever a disc is burned, no need for a printer.
-Creativity: freedom to combine text and graphics in simple or complex labels that reflect one’s personality and attitude.

Short summary description Verbatim LightScribe 52x CD-R Media 700 MB 20 pc(s):
This short summary of the Verbatim LightScribe 52x CD-R Media 700 MB 20 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Verbatim LightScribe 52x CD-R Media, 52x, CD-R, 700 MB, Jewelcase, 20 pc(s)

Long summary description Verbatim LightScribe 52x CD-R Media 700 MB 20 pc(s):
This is an auto-generated long summary of Verbatim LightScribe 52x CD-R Media 700 MB 20 pc(s) based on the first three specs of the first five spec groups.

Verbatim LightScribe 52x CD-R Media. Type: CD-R, CD storage capacity: 700 MB, Quantity per pack: 20 pc(s). CD write speed: 52x. Package type: Jewelcase

Features
Type *
CD-R
CD storage capacity *
700 MB
Quantity per pack *
20 pc(s)
Recording time *
80 min
Writing speed
CD write speed *
52x
Packaging data
Package type
Jewelcase