Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Verbatim DataLifePlus 16x DVD-R Media 4.7 GB 50 pc(s)

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Verbatim
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DataLifePlus 16x DVD-R Media
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
95079 show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0023942950790
Category
Burn your own movies or important data to a DVD disk for storage or for sharing with family, friends and colleagues. Please be careful to purchase the right type of DVD: there is a difference between DVD+R and DVD-R recordable DVDs and not all recorders support both formats. DVD+RW disks are rewritable DVDs and DVD DL is short for DVD Dual Layer, which means you can store 8.5 GB of data on this type of DVD instead of the usual 4.7 GB.
Blank DVDs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byVerbatim: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19296
This statistic is based on the 92232 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 90142 free Open Icecat users.
Info modified on: 04 Apr 2019 08:05:43
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Limited Lifetime Warranty.
Long product name Verbatim DataLifePlus 16x DVD-R Media 4.7 GB 50 pc(s) :
The short editorial description of Verbatim DataLifePlus 16x DVD-R Media 4.7 GB 50 pc(s)

DVD-R 4.7GB 16X DataLifePlus, White Inkjet Printable, Hub Printable 50pk Spindle
More>>>
Verbatim DataLifePlus 16x DVD-R Media 4.7 GB 50 pc(s):
The official marketing text of Verbatim DataLifePlus 16x DVD-R Media 4.7 GB 50 pc(s) as supplied by the manufacturer

Combining an exceptional inkjet printable surface with professional grade, Metal Azo, recording performance and reliability, Verbatim DataLifePlus White Hub Inkjet Printable DVD-R 16X discs are the ultimate choice for developing, customizing and distributing DVD content. Certified for 1X-16X* DVD recording and preferred by DVD+R drive manufacturers, Verbatim DataLifePlus DVD-R media uses an advanced “Metal Azo” recording dye to provide the highest level of performance, compatibility, and archival life. DataLifePlus White Hub Inkjet Printable 16X DVD-R discs have been extensively tested and qualified for use with DVD/CD Inkjet printers and duplicators offered by such leading industry manufacturers as Primera, Microboards & Epson.

Features & Benefits

- Compatible for full-surface, edge-to-edge printing.
- Superior ink absorption on high-resolution 5,760 DPI printers.
- Crisp & clear text reproduction.
- Excellent ink drying time.
- Compatible with inkjet disc printers from Primera, Microboards, Epson and others.
- 1X-16X DVD recording speed.
- Metal Azo recording dye optimizes read/write performance.

Short summary description Verbatim DataLifePlus 16x DVD-R Media 4.7 GB 50 pc(s):
This short summary of the Verbatim DataLifePlus 16x DVD-R Media 4.7 GB 50 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Verbatim DataLifePlus 16x DVD-R Media, DVD-R, Printable, Cakebox, 50 pc(s), 4.7 GB

Long summary description Verbatim DataLifePlus 16x DVD-R Media 4.7 GB 50 pc(s):
This is an auto-generated long summary of Verbatim DataLifePlus 16x DVD-R Media 4.7 GB 50 pc(s) based on the first three specs of the first five spec groups.

Verbatim DataLifePlus 16x DVD-R Media. Native capacity: 4.7 GB, Type: DVD-R, Quantity per pack: 50 pc(s). Package type: Cakebox. DVD write speed: 16x

Features
Native capacity *
Actual medium capacity without applying compression.
4.7 GB
Type *
Characteristics of the device.
DVD-R
Quantity per pack *
50 pc(s)
Features
Printable
Yes
DVD write speed
16x
Packaging data
Package type
The type of product package e.g. box.
Cakebox
Country Distributor
Nederland 1 distributor(s)
United States 2 distributor(s)
Australia 8 distributor(s)
Customer service details
Array