location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Verbatim DataLifePlus 8x DVD+R Media 4.7 GB 50 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Verbatim Check ‘Verbatim’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DataLifePlus 8x DVD+R Media
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
95052
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0023942950523 show
Category:
Burn your own movies or important data to a DVD disk for storage or for sharing with family, friends and colleagues. Please be careful to purchase the right type of DVD: there is a difference between DVD+R and DVD-R recordable DVDs and not all recorders support both formats. DVD+RW disks are rewritable DVDs and DVD DL is short for DVD Dual Layer, which means you can store 8.5 GB of data on this type of DVD instead of the usual 4.7 GB.
Blank DVDs Check ‘Verbatim’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Verbatim: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41309
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:05:43
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Verbatim DataLifePlus 8x DVD+R Media 4.7 GB 50 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DVD+R 4.7 GB
  • - Recording time: 120 min
  • - 50 pc(s)
Warranty: Limited Lifetime Warranty.
Long product name Verbatim DataLifePlus 8x DVD+R Media 4.7 GB 50 pc(s) :
The long product name of Verbatim DataLifePlus 8x DVD+R Media 4.7 GB 50 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DVD+R 4.7GB 8X DataLifePlus Shiny Silver 50pk Spindle
More>>>
Verbatim DataLifePlus 8x DVD+R Media 4.7 GB 50 pc(s):
The official description of Verbatim DataLifePlus 8x DVD+R Media 4.7 GB 50 pc(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Verbatim 8X DVD+R provides 4.7GB or 120 minutes of write-once storage capacity, superior recording quality, and compatibility with 1X to 8X DVD+R writers. Users can record 4.7GB in less than 10 minutes. Verbatim DVD+R offers the optimal “Metal Azo” recording dye, which provides the highest level of read/write performance, reliability, and archival life. In addition, Verbatim DVD+R media provide broad read compatibility with the vast majority of DVD-ROM drives and DVD-Video players in use today. Verbatim 8X Shiny Silver DVD+R media can be used with high speed DVD writers from leading manufacturers.

Features & Benefits

-Compatible with 1X-8X DVD+R Hardware.
-Ideal for silk screen printing.
-Metal Azo recording dye optimizes read/write performance.
-Compatible with 8X DVD+R drives from Sony, Dell, HP, Compaq and others.
-Read compatible with most DVD-ROM drives and DVD video players.
-Superior Archival Life.

Short summary description Verbatim DataLifePlus 8x DVD+R Media 4.7 GB 50 pc(s):
This short summary of the Verbatim DataLifePlus 8x DVD+R Media 4.7 GB 50 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Verbatim DataLifePlus 8x DVD+R Media, DVD+R, Cakebox, 50 pc(s), 4.7 GB

Long summary description Verbatim DataLifePlus 8x DVD+R Media 4.7 GB 50 pc(s):
This is an auto-generated long summary of Verbatim DataLifePlus 8x DVD+R Media 4.7 GB 50 pc(s) based on the first three specs of the first five spec groups.

Verbatim DataLifePlus 8x DVD+R Media. Native capacity: 4.7 GB, Type: DVD+R, Quantity per pack: 50 pc(s). Package type: Cakebox. DVD write speed: 8x

Features
Native capacity *
4.7 GB
Type *
DVD+R
Quantity per pack *
50 pc(s)
Features
DVD write speed
8x
Recording time *
120 min
Packaging data
Package type
Cakebox