Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Verbatim 16x DVD+R Media 4.7 GB 20 pc(s)

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Verbatim
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
16x DVD+R Media
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
95038
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0023942950387
Category
Burn your own movies or important data to a DVD disk for storage or for sharing with family, friends and colleagues. Please be careful to purchase the right type of DVD: there is a difference between DVD+R and DVD-R recordable DVDs and not all recorders support both formats. DVD+RW disks are rewritable DVDs and DVD DL is short for DVD Dual Layer, which means you can store 8.5 GB of data on this type of DVD instead of the usual 4.7 GB.
Blank DVDs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byVerbatim: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11211
This statistic is based on the 92164 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 90084 free Open Icecat users.
Info modified on: 04 Apr 2019 08:05:43
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Limited Lifetime Warranty.
Long product name Verbatim 16x DVD+R Media 4.7 GB 20 pc(s) :
The short editorial description of Verbatim 16x DVD+R Media 4.7 GB 20 pc(s)

DVD+R 4.7GB 16X Branded 20pk Slim Case
More>>>
Verbatim 16x DVD+R Media 4.7 GB 20 pc(s):
The official marketing text of Verbatim 16x DVD+R Media 4.7 GB 20 pc(s) as supplied by the manufacturer

Verbatim DVD+R offer 4.7GB or 120 Minutes of write-once storage capacity, superior recording quality, and compatibility with 1X to 16X DVD+R writers. Verbatim’s 16X cutting edge technology allows users to record a complete 4.7GB/120Min disc in approximately 5 minutes. Recognized as the choice for professional users, Verbatim DVD+R offers the optimal “Advanced Azo” recording dye, which provides the highest level of read/write performance, reliability, and archival life. Verbatim 16X DVD+R media is compatible with Sony, Dell, HP, Compaq and other leading drive manufacturers.

Features & Benefits

-1X-16X DVD recording speeds.
-Advanced AZO recording dye optimizes read/write performance.
-Ideal for recording up to 2 hours of DVD quality home movies and video clips.
-Archive and back up, up to 4.7GB of important data.
-Compatible with 16X DVD+R drives from Sony, Dell, HP and others.
-Read compatible with most DVD-ROM drives and DVD video players.

Short summary description Verbatim 16x DVD+R Media 4.7 GB 20 pc(s):
This short summary of the Verbatim 16x DVD+R Media 4.7 GB 20 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Verbatim 16x DVD+R Media, DVD+R, slimcase, 20 pc(s), 4.7 GB

Long summary description Verbatim 16x DVD+R Media 4.7 GB 20 pc(s):
This is an auto-generated long summary of Verbatim 16x DVD+R Media 4.7 GB 20 pc(s) based on the first three specs of the first five spec groups.

Verbatim 16x DVD+R Media. Native capacity: 4.7 GB, Type: DVD+R, Quantity per pack: 20 pc(s). Package type: slimcase. DVD write speed: 16x

Features
Native capacity *
Actual medium capacity without applying compression.
4.7 GB
Type *
Characteristics of the device.
DVD+R
Quantity per pack *
20 pc(s)
Features
DVD write speed
16x
Recording time
120 min
Packaging data
Package type
The type of product package e.g. box.
slimcase
Country Distributor
Nederland 1 distributor(s)
Australia 2 distributor(s)
Customer service details
Array