Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Verbatim DVD+R 25pack x4 4.7 GB

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Verbatim
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DVD+R 25pack x4
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
95033-4K
Category
Burn your own movies or important data to a DVD disk for storage or for sharing with family, friends and colleagues. Please be careful to purchase the right type of DVD: there is a difference between DVD+R and DVD-R recordable DVDs and not all recorders support both formats. DVD+RW disks are rewritable DVDs and DVD DL is short for DVD Dual Layer, which means you can store 8.5 GB of data on this type of DVD instead of the usual 4.7 GB.
Blank DVDs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byVerbatim: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4093
This statistic is based on the 92232 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 90142 free Open Icecat users.
Info modified on: 04 Apr 2019 08:05:43
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Limited Lifetime Warranty.
Long product name Verbatim DVD+R 25pack x4 4.7 GB :
The short editorial description of Verbatim DVD+R 25pack x4 4.7 GB

DVD+R 4.7GB 16X Branded 25pk Spindle (4 x 25pack)
More>>>
Verbatim DVD+R 25pack x4 4.7 GB:
The official marketing text of Verbatim DVD+R 25pack x4 4.7 GB as supplied by the manufacturer

Verbatim DVD+R offer 4.7GB or 120 Minutes of write-once storage capacity, superior recording quality, and compatibility with 1X to 16X DVD+R writers. Verbatim’s 16X cutting edge technology allows users to record a complete 4.7GB/120Min disc in approximately 5 minutes. Recognized as the choice for professional users, Verbatim DVD+R offers the optimal “Advanced Azo” recording dye, which provides the highest level of read/write performance, reliability, and archival life. Verbatim 16X DVD+R media is compatible with Sony, Dell, HP, Compaq and other leading drive manufacturers.

Short summary description Verbatim DVD+R 25pack x4 4.7 GB:
This short summary of the Verbatim DVD+R 25pack x4 4.7 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Verbatim DVD+R 25pack x4, DVD+R, spindle, 4.7 GB

Long summary description Verbatim DVD+R 25pack x4 4.7 GB:
This is an auto-generated long summary of Verbatim DVD+R 25pack x4 4.7 GB based on the first three specs of the first five spec groups.

Verbatim DVD+R 25pack x4. Native capacity: 4.7 GB, Type: DVD+R, Recording time: 120 min. DVD+R write speed: 16x. Package type: spindle

Features
Native capacity *
Actual medium capacity without applying compression.
4.7 GB
Type *
Characteristics of the device.
DVD+R
LightScribe
Optical disc recording technology, created by Hewlett-Packard (HP), that uses specially coated recordable CD and DVD media to produce laser-etched labels with text or graphics, as opposed to stick-on labels and printable discs.
No
Duplex (double-sided)
No
Printable
No
Features
Recording time
120 min
Recording material
Cyanine/Azo Dye
Writing speed
DVD+R write speed
16x
Packaging data
Package type
The type of product package e.g. box.
spindle
Customer service details
Array