Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Verbatim CD-R 80MIN 700MB 52X Branded 10pk Slim Case 10 pc(s)

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Verbatim
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CD-R 80MIN 700MB 52X Branded 10pk Slim Case
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
94935
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0023942949350
Category
Recordable CDs (CD-R) on which you can store your data in different formats, depending on the features of your CD/DVD Writer. If you want to record CDs at the maximum speed of your CD/DVD Writer, please make sure you pick CDs that support this speed. ReWritable CDs (CD-RW) are a special type of CD, which you can overwrite time and time again (up to some limited number). Ordinary CDs can only be used once.
Blank CDs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byVerbatim: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11821
This statistic is based on the 92329 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 90251 free Open Icecat users.
Info modified on: 12 Jan 2019 06:08:08
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Limited Lifetime
Long product name Verbatim CD-R 80MIN 700MB 52X Branded 10pk Slim Case 10 pc(s) :
The short editorial description of Verbatim CD-R 80MIN 700MB 52X Branded 10pk Slim Case 10 pc(s)

CD-R 80MIN 700MB 52X Branded 10pk Slim Case
More>>>
Verbatim CD-R 80MIN 700MB 52X Branded 10pk Slim Case 10 pc(s):
The official marketing text of Verbatim CD-R 80MIN 700MB 52X Branded 10pk Slim Case 10 pc(s) as supplied by the manufacturer

Verbatim CD-R media is tested and certified by leading 52X drive manufacturers. These high-grade discs deliver reliable recording even at blazing drive speeds, completing a full 700MB/80min recording in less than 2 minutes. Combining this level of performance and excellent reliability, Verbatim’s CD-Recordable media are the ideal storage medium for recording and sharing any combination of digital images, music, desktop files and more. Backed by Verbatim’s Limited Lifetime Warranty.

Features & Benefits
-Approved high speed 52X recording.
-Compatible with leading CD-R drive manufacturers.
-Ideal surface for personalizing CD with marker or labels.
-Long archival life.

Short summary description Verbatim CD-R 80MIN 700MB 52X Branded 10pk Slim Case 10 pc(s):
This short summary of the Verbatim CD-R 80MIN 700MB 52X Branded 10pk Slim Case 10 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Verbatim CD-R 80MIN 700MB 52X Branded 10pk Slim Case, 52x, CD-R, 120 mm, 700 MB, Slimcase, 10 pc(s)

Long summary description Verbatim CD-R 80MIN 700MB 52X Branded 10pk Slim Case 10 pc(s):
This is an auto-generated long summary of Verbatim CD-R 80MIN 700MB 52X Branded 10pk Slim Case 10 pc(s) based on the first three specs of the first five spec groups.

Verbatim CD-R 80MIN 700MB 52X Branded 10pk Slim Case. Type: CD-R, CD storage capacity: 700 MB, Quantity per pack: 10 pc(s). CD write speed: 52x. Package type: Slimcase

Features
Type *
Characteristics of the device.
CD-R
CD storage capacity *
Actual medium capacity.
700 MB
Quantity per pack *
10 pc(s)
Recording time
80 min
Features
Optical disc diameter *
Diameter of the disk.
120 mm
Writing speed
CD write speed *
52x
Packaging data
Package type
The type of product package e.g. box.
Slimcase
Country Distributor
Nederland 1 distributor(s)
United States 1 distributor(s)
Australia 7 distributor(s)