Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Verbatim DataLifePlus DVD+R Media 4.7 GB 50 pc(s)

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Verbatim
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DataLifePlus DVD+R Media
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
94889 show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0023942948896
Category
Burn your own movies or important data to a DVD disk for storage or for sharing with family, friends and colleagues. Please be careful to purchase the right type of DVD: there is a difference between DVD+R and DVD-R recordable DVDs and not all recorders support both formats. DVD+RW disks are rewritable DVDs and DVD DL is short for DVD Dual Layer, which means you can store 8.5 GB of data on this type of DVD instead of the usual 4.7 GB.
Blank DVDs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byVerbatim: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8452
This statistic is based on the 92275 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 90195 free Open Icecat users.
Info modified on: 04 Apr 2019 08:05:42
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Limited Lifetime Warranty.
Long product name Verbatim DataLifePlus DVD+R Media 4.7 GB 50 pc(s) :
The short editorial description of Verbatim DataLifePlus DVD+R Media 4.7 GB 50 pc(s)

DVD+R 4.7GB 8X DataLifePlus, White Thermal Printable, Hub Printable, 50pk Spindle
More>>>
Verbatim DataLifePlus DVD+R Media 4.7 GB 50 pc(s):
The official marketing text of Verbatim DataLifePlus DVD+R Media 4.7 GB 50 pc(s) as supplied by the manufacturer

Announcing availability of Thermal Printable DataLifePlus 8X speed DVD+R recordable discs. With a vibrant white surface and supporting full-surface edge-to-edge printing, Verbatim 8X Thermal Printable DVD+R media are fully compatible with multi-color and mono-color thermal disc printers from Rimage, Teac and other leading thermal printer manufacturers. The discs do not have a “stack ring", enabling maximum print coverage over the surface and superior overall printing performance results in crisp, clear graphic and text reproduction. Verbatim DataLifePlus Thermal Printable 8X DVD+R discs are qualified for use with high-speed DVD writers from HP, and Sony. DataLifePlus White Thermal Hub Printable DVD+R discs are based on an advanced “Metal Azo” recording dye, which provides the highest level of performance, reliability, and archival life.

Features & Benefits

-1X-8X DVD recording speed.
-Compatible with color and mono-color thermal printers from Rimage, Teac and others.
-Also compatible with silkscreen printers.
-Write compatible with 8X DVD+R drives from HP, Sony and others.
-Metal Azo recording dye optimizes read/write performance.
-Superior Archival Life.

Short summary description Verbatim DataLifePlus DVD+R Media 4.7 GB 50 pc(s):
This short summary of the Verbatim DataLifePlus DVD+R Media 4.7 GB 50 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Verbatim DataLifePlus DVD+R Media, DVD+R, Printable, cakebox, 50 pc(s), 4.7 GB

Long summary description Verbatim DataLifePlus DVD+R Media 4.7 GB 50 pc(s):
This is an auto-generated long summary of Verbatim DataLifePlus DVD+R Media 4.7 GB 50 pc(s) based on the first three specs of the first five spec groups.

Verbatim DataLifePlus DVD+R Media. Native capacity: 4.7 GB, Type: DVD+R, Quantity per pack: 50 pc(s). Package type: cakebox. DVD write speed: 8x

Features
Native capacity *
Actual medium capacity without applying compression.
4.7 GB
Type *
Characteristics of the device.
DVD+R
Quantity per pack *
50 pc(s)
Features
Printable
Yes
DVD write speed
8x
Packaging data
Package type
The type of product package e.g. box.
cakebox
Country Distributor
Nederland 1 distributor(s)
Australia 4 distributor(s)
Customer service details
Array