- - DVD+R 4.7 GB
- - Printable
- - 50 pc(s)
DVD+R 4.7GB 8X DataLifePlus, White Inkjet Printable, Hub Printable, 50pk Spindle
Combining an exceptional inkjet printable surface with professional grade, Metal Azo, recording performance and reliability, Verbatim DataLifePlus White Hub Inkjet Printable DVD+R 8X discs are the ultimate choice for developing, customizing and distributing DVD content. Certified for 1X-8X DVD recording and preferred by DVD+R drive manufacturers, Verbatim DataLifePlus DVD+R media uses an advanced “Metal Azo” recording dye to provide the highest level of performance, compatibility, and archival life. DataLifePlus White Hub Inkjet Printable 8X DVD+R discs have been extensively tested and qualified for use with DVD/CD Inkjet printers and duplicators offered by such leading industry manufacturers as Primera, Microboards & Epson.
Features & Benefits
-Compatible for full-surface, edge-to-edge printing.
-Superior ink absorption on high-resolution 5,760 DPI printers.
-Full-color, high resolution, phot-quality printing.
-Crisp & clear text reproduction.
-Excellent ink drying time.
Verbatim DataLifePlus Standard DVD+R Media, DVD+R, Printable, Cakebox, 50 pc(s), 4.7 GB
Verbatim DataLifePlus Standard DVD+R Media. Native capacity: 4.7 GB, Type: DVD+R, Quantity per pack: 50 pc(s). Package type: Cakebox. DVD write speed: 8x