Kit CD-R 52x 50pk spindle and DVD-R 16x 25pk spindle
DVD-R 4.7GB 16X Branded 25pk Spindle
Verbatim DVD-R offer 4.7GB or 120 Minutes of write-once storage capacity, superior recording quality, and compatibility with 1X to 16X DVD-R writers. Verbatim 16X DVD-R discs allows users to record a complete 4.7GB/120Min disc in approximately 5 minutes. Recognized as the choice of professional users, Verbatim DVD-R offers the optimal “Advanced Azo” recording dye, which provides the highest level of read/write performance, reliability, and archival life. Verbatim 16X DVD-R media is compatible with Pioneer, Apple, Sony, Panasonic and other leading drive manufacturers.
CD-R 80MIN 700MB 52X Branded 50pk Spindle
Verbatim CD-R media is tested and certified by leading 52X drive manufacturers. These high-grade discs deliver reliable recording even at blazing drive speeds, completing a full 700MB/80min recording in less than 2 minutes. Combining this level of performance and excellent reliability, Verbatim’s CD-Recordable media are the ideal storage medium for recording and sharing any combination of digital images, music, desktop files and more.
Verbatim DVD-R 25pk + CD-R 50pk, DVD-R, Spindle, 4.7 GB
Verbatim DVD-R 25pk + CD-R 50pk. Native capacity: 4.7 GB, Type: DVD-R. Package type: Spindle