location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Verbatim 52X CD-R Media Standard 700 MB 25 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Verbatim Check ‘Verbatim’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
52X CD-R Media Standard
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
94611
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0023942946113 show
Category:
Recordable CDs (CD-R) on which you can store your data in different formats, depending on the features of your CD/DVD Writer. If you want to record CDs at the maximum speed of your CD/DVD Writer, please make sure you pick CDs that support this speed. ReWritable CDs (CD-RW) are a special type of CD, which you can overwrite time and time again (up to some limited number). Ordinary CDs can only be used once.
Blank CDs Check ‘Verbatim’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Verbatim: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46879
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:05:42
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Verbatim 52X CD-R Media Standard 700 MB 25 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - CD-R 700 MB
  • - Recording time: 80 min
  • - CD write speed: 52x
  • - 25 pc(s)
Warranty: Limited Lifetime Warranty.
Long product name Verbatim 52X CD-R Media Standard 700 MB 25 pc(s) :
The long product name of Verbatim 52X CD-R Media Standard 700 MB 25 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CD-R 80MIN 700MB 52X Branded Colors 25pk Slim Cases
More>>>
Verbatim 52X CD-R Media Standard 700 MB 25 pc(s):
The official description of Verbatim 52X CD-R Media Standard 700 MB 25 pc(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Verbatim’s Color CD-R 25-Pack is a “must-have” solution for audio, video, data and digital image CD burnings. Each 25-pack contains CD-R discs in five vibrant colors --- blueberry, tangerine, avocado, grape and ruby --- packaged in color-matched ultra-slim, jewel cases. Verbatim CD-R media is tested and certified by leading 52X drive manufacturers. These high-grade discs deliver reliable recording even at blazing drive speeds, completing a full 700MB/80min recording in less than 2 minutes. Combining this level of performance and excellent reliability, Verbatim’s CD-Recordable media are the ideal storage medium for recording and sharing any combination of digital images, music, desktop files and more. Backed by Verbatim’s Limited Lifetime Warranty.

Features & Benefits

-Vibrant color media for easy filing.
-Ideal for storing digital images, music and more.
-Ultimate performance recording dye for burning at high speeds.
-Compatible for maximum 52x speed recording.
-Record a CD in less than 2 minutes using a 52x CD drive.
-Backward compatibility with existing 1x-48x drives.

Short summary description Verbatim 52X CD-R Media Standard 700 MB 25 pc(s):
This short summary of the Verbatim 52X CD-R Media Standard 700 MB 25 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Verbatim 52X CD-R Media Standard, 52x, CD-R, 700 MB, Slimcase, 25 pc(s)

Long summary description Verbatim 52X CD-R Media Standard 700 MB 25 pc(s):
This is an auto-generated long summary of Verbatim 52X CD-R Media Standard 700 MB 25 pc(s) based on the first three specs of the first five spec groups.

Verbatim 52X CD-R Media Standard. Type: CD-R, CD storage capacity: 700 MB, Quantity per pack: 25 pc(s). CD write speed: 52x. Package type: Slimcase

Features
Type *
CD-R
CD storage capacity *
700 MB
Quantity per pack *
25 pc(s)
Recording time *
80 min
Writing speed
CD write speed *
52x
Packaging data
Package type
Slimcase
Country Distributor
México 1 distributor(s)