location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Verbatim Pocket CD-R 21MIN 185MB Colors 10pk Slim Case 32x 10 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Verbatim Check ‘Verbatim’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pocket CD-R 21MIN 185MB Colors 10pk Slim Case
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
94335 show
Show alternative article codes used in the online market place
Category:
Recordable CDs (CD-R) on which you can store your data in different formats, depending on the features of your CD/DVD Writer. If you want to record CDs at the maximum speed of your CD/DVD Writer, please make sure you pick CDs that support this speed. ReWritable CDs (CD-RW) are a special type of CD, which you can overwrite time and time again (up to some limited number). Ordinary CDs can only be used once.
Blank CDs Check ‘Verbatim’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Verbatim: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9416
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 May 2018 14:51:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Verbatim Pocket CD-R 21MIN 185MB Colors 10pk Slim Case 32x 10 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - CD-R 185 MB 80 mm
  • - Recording time: 21 min
  • - CD write speed: 32x
  • - 10 pc(s)
Warranty: Limited Lifetime
Long product name Verbatim Pocket CD-R 21MIN 185MB Colors 10pk Slim Case 32x 10 pc(s) :
The long product name of Verbatim Pocket CD-R 21MIN 185MB Colors 10pk Slim Case 32x 10 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Pocket CD-R 21MIN 185MB Colors 10pk Slim Case
More>>>
Verbatim Pocket CD-R 21MIN 185MB Colors 10pk Slim Case 32x 10 pc(s):
The official description of Verbatim Pocket CD-R 21MIN 185MB Colors 10pk Slim Case 32x 10 pc(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Only 3 inches (8 cm) in diameter, these cool, colorful discs will record up to 21 minutes of music, graphics, digital video clips, or more than 3 hours of compressed audio in the MP3 format. Once recorded, simply slip them in their color-matched ultra-slim case and carry them along wherever you go.

Short summary description Verbatim Pocket CD-R 21MIN 185MB Colors 10pk Slim Case 32x 10 pc(s):
This short summary of the Verbatim Pocket CD-R 21MIN 185MB Colors 10pk Slim Case 32x 10 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Verbatim Pocket CD-R 21MIN 185MB Colors 10pk Slim Case, 32x, CD-R, 80 mm, 185 MB, Slimcase, 10 pc(s)

Long summary description Verbatim Pocket CD-R 21MIN 185MB Colors 10pk Slim Case 32x 10 pc(s):
This is an auto-generated long summary of Verbatim Pocket CD-R 21MIN 185MB Colors 10pk Slim Case 32x 10 pc(s) based on the first three specs of the first five spec groups.

Verbatim Pocket CD-R 21MIN 185MB Colors 10pk Slim Case. Type: CD-R, CD storage capacity: 185 MB, Quantity per pack: 10 pc(s). CD write speed: 32x. Package type: Slimcase

Features
Type *
CD-R
CD storage capacity *
185 MB
Quantity per pack *
10 pc(s)
Recording time *
21 min
Features
Optical disc diameter *
80 mm
Writing speed
CD write speed *
32x
Packaging data
Package type
Slimcase
Country Distributor
México 1 distributor(s)