Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Verbatim 5,25" 9,1Gb MO Disk magneto optical disk 13.3 cm (5.25")

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Verbatim
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5,25" 9,1Gb MO Disk
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
94123
Category
Type of disk used to store digital data, such as a MiniDisc.
Magneto Optical Disks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Verbatim: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9041
This statistic is based on the 86411 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84437 free Open Icecat users.
Info modified on: 04 Apr 2019 07:21:24
The date of the most recent change of this product data-sheet in Icecat.
Long product name Verbatim 5,25" 9,1Gb MO Disk magneto optical disk 13.3 cm (5.25") :
The short editorial description of Verbatim 5,25" 9,1Gb MO Disk magneto optical disk 13.3 cm (5.25")

13.335 cm (5.25") 9.1GB 14x ReWriteable MO Disk
More>>>
Short summary description Verbatim 5,25" 9,1Gb MO Disk magneto optical disk 13.3 cm (5.25"):
This short summary of the Verbatim 5,25" 9,1Gb MO Disk magneto optical disk 13.3 cm (5.25") data-sheet is auto-generated and uses the product title and the first six key specs.

Verbatim 5,25" 9,1Gb MO Disk, 13.3 cm (5.25"), 40 year(s)

Long summary description Verbatim 5,25" 9,1Gb MO Disk magneto optical disk 13.3 cm (5.25"):
This is an auto-generated long summary of Verbatim 5,25" 9,1Gb MO Disk magneto optical disk 13.3 cm (5.25") based on the first three specs of the first five spec groups.

Verbatim 5,25" 9,1Gb MO Disk. Size: 13.3 cm (5.25")

Technical details
Compliance industry standards
List of characteristics that describe methods of compliance to industry-defined standards for the product
ISO/IEC FCD 15286
Recording format
RW
Bytes per sector
4096
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
No
Weight & dimensions
Size *
Physical dimension.
13.3 cm (5.25")
Operational conditions
Archival storage life
Length of time data can be stored safely on the media
40 year(s)
Customer service details