location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Verbatim DataLifePlus DVD-R Media 4.7 GB 20 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Verbatim Check ‘Verbatim’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DataLifePlus DVD-R Media
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
94049
Category:
Burn your own movies or important data to a DVD disk for storage or for sharing with family, friends and colleagues. Please be careful to purchase the right type of DVD: there is a difference between DVD+R and DVD-R recordable DVDs and not all recorders support both formats. DVD+RW disks are rewritable DVDs and DVD DL is short for DVD Dual Layer, which means you can store 8.5 GB of data on this type of DVD instead of the usual 4.7 GB.
Blank DVDs Check ‘Verbatim’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Verbatim: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9511
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:05:42
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Verbatim DataLifePlus DVD-R Media 4.7 GB 20 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DVD-R 4.7 GB
  • - Optical disc diameter: 120 mm
  • - Printable
  • - 20 pc(s)
Warranty: Limited Lifetime Warranty.
Long product name Verbatim DataLifePlus DVD-R Media 4.7 GB 20 pc(s) :
The long product name of Verbatim DataLifePlus DVD-R Media 4.7 GB 20 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DVD-R For Authoring 4.7GB DataLifePlus Thermal Printable 20pk Spindle
More>>>
Verbatim DataLifePlus DVD-R Media 4.7 GB 20 pc(s):
The official description of Verbatim DataLifePlus DVD-R Media 4.7 GB 20 pc(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Verbatim's DVD-R media for Authoring offer 4.7GB of storage capacity and superior recording quality. Verbatim’s range of DVD-R discs are based on a proprietary advanced “Metal Azo” recording dye - a technology pioneered in Verbatim's high quality "blue" CD-R media. Metal Azo provides the highest level of reliability, archival life and overall recording stability at the lower recording wavelengths required for DVD. Verbatim DVD-R for Authoring discs are compatible with Pioneer DVD-R for Authoring drives, and read compatible with DVD-ROM drives and DVD-Video players. Verbatim DataLifePlus DVD-R discs offer superior performance and value for a wide range of applications, including DVD authoring, content development, and data archiving.

Features & Benefits
-Blank white disc surface optimized for multi-color and mono-color thermal printing.
-No stack ring allows full disc print coverage for thermal printing.
-Compatible with Rimage and Primera thermal disc printers.
-Proprietary metal azo recording dye optimizes read/write performance.
-Compatible with Pioneer DVD-R for Authoring drive: DVR-S201.
-Superior Archival Life.

Short summary description Verbatim DataLifePlus DVD-R Media 4.7 GB 20 pc(s):
This short summary of the Verbatim DataLifePlus DVD-R Media 4.7 GB 20 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Verbatim DataLifePlus DVD-R Media, DVD-R, 120 mm, Printable, Cakebox, 20 pc(s), 4.7 GB

Long summary description Verbatim DataLifePlus DVD-R Media 4.7 GB 20 pc(s):
This is an auto-generated long summary of Verbatim DataLifePlus DVD-R Media 4.7 GB 20 pc(s) based on the first three specs of the first five spec groups.

Verbatim DataLifePlus DVD-R Media. Native capacity: 4.7 GB, Type: DVD-R, Quantity per pack: 20 pc(s). Package type: Cakebox

Features
Native capacity *
4.7 GB
Type *
DVD-R
Optical disc diameter *
120 mm
Quantity per pack *
20 pc(s)
Features
Printable
Yes
Top surface type
Thermal White
Recording material
Cyanine/Azo Dye
Packaging data
Package type
Cakebox