location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Verbatim DLTtape III XT Blank data tape DLT

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Verbatim Check ‘Verbatim’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DLTtape III XT
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
93255
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Verbatim: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17404
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime Warranty
Long product name Verbatim DLTtape III XT Blank data tape DLT :
The long product name of Verbatim DLTtape III XT Blank data tape DLT. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DLTtape III XT
More>>>
Verbatim DLTtape III XT Blank data tape DLT:
The official description of Verbatim DLTtape III XT Blank data tape DLT as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for LAN servers, workstations, midrange and enterprise systems, Verbatim's DLT tape cartridges store your mission critical data with absolute reliability.

Taking advantage of the latest advances in binder chemistry, with its unique high-grade metal particle (MP) formulation, Verbatim's DLT tape half-inch cartridge tapes are manufactured using the highest level of quality control, thorough in-process certification and frequent audits.

Features:
-Up-to 80 GB Compressed!
-Three cartridge configurations:
-DLT tapeTM III : 20 GB Compressed.
-DLT tapeTM III XT: 30 GB Compressed.
-DLT tapeTM IV : Up to 80 GB Compressed.
-DLT Cleaning Cartridge also available.
-High Durability : minimum 500,000 tape passes, up to 1,000,000 passes
-Long Life : greater than 30 yrs.
-Ideal for Hierarchical Storage Management, server and workstation. backup, and DVD mastering.
-Ceramic Coated Metal Particle Technology.

Short summary description Verbatim DLTtape III XT Blank data tape DLT:
This short summary of the Verbatim DLTtape III XT Blank data tape DLT data-sheet is auto-generated and uses the product title and the first six key specs.

Verbatim DLTtape III XT, Blank data tape, DLT, 15 GB

Long summary description Verbatim DLTtape III XT Blank data tape DLT:
This is an auto-generated long summary of Verbatim DLTtape III XT Blank data tape DLT based on the first three specs of the first five spec groups.

Verbatim DLTtape III XT. Product type: Blank data tape, Media type: DLT. Total storage capacity: 15 GB

Performance
Product type *
Blank data tape
Media type *
DLT
Other features
Total storage capacity
15 GB
Country Distributor
United Kingdom 1 distributor(s)