Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Verbatim 5,25" 4.1Gb Write-Once MO Disk magneto optical disk 13.3 cm (5.25")

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Verbatim
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5,25" 4.1Gb Write-Once MO Disk
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
92845
Category
Type of disk used to store digital data, such as a MiniDisc.
Magneto Optical Disks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Verbatim: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5673
This statistic is based on the 86539 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84555 free Open Icecat users.
Info modified on: 04 Apr 2019 07:21:24
The date of the most recent change of this product data-sheet in Icecat.
Long product name Verbatim 5,25" 4.1Gb Write-Once MO Disk magneto optical disk 13.3 cm (5.25") :
The short editorial description of Verbatim 5,25" 4.1Gb Write-Once MO Disk magneto optical disk 13.3 cm (5.25")

5,63.5 cm (25") 4.1Gb 8x Write-Once MO Disk
More>>>
Verbatim 5,25" 4.1Gb Write-Once MO Disk magneto optical disk 13.3 cm (5.25"):
The official marketing text of Verbatim 5,25" 4.1Gb Write-Once MO Disk magneto optical disk 13.3 cm (5.25") as supplied by the manufacturer

- Specifically designed for use as write-once media in ISO Standard 5.25" multi-function drives, data cannot be altered without detection
- Certified to withstand over 100,000 insertions in optical disk libraries/jukeboxes, and archival life exceeds 40 years
- Unique features like the slip ring and plastic centered hub add unparalleled reliability, especially in jukebox environments
- Special protective coating to safeguard information for a lifetime of service.
- Proprietary anti-static coating that helps reduce electrostatic charges that can cause problems in jukebox/library mechanisms

Short summary description Verbatim 5,25" 4.1Gb Write-Once MO Disk magneto optical disk 13.3 cm (5.25"):
This short summary of the Verbatim 5,25" 4.1Gb Write-Once MO Disk magneto optical disk 13.3 cm (5.25") data-sheet is auto-generated and uses the product title and the first six key specs.

Verbatim 5,25" 4.1Gb Write-Once MO Disk, 13.3 cm (5.25"), 40 year(s)

Long summary description Verbatim 5,25" 4.1Gb Write-Once MO Disk magneto optical disk 13.3 cm (5.25"):
This is an auto-generated long summary of Verbatim 5,25" 4.1Gb Write-Once MO Disk magneto optical disk 13.3 cm (5.25") based on the first three specs of the first five spec groups.

Verbatim 5,25" 4.1Gb Write-Once MO Disk. Size: 13.3 cm (5.25")

Technical details
Compliance industry standards
List of characteristics that describe methods of compliance to industry-defined standards for the product
ISO/IEC FCD 15286
Recording format
CCW
Bytes per sector
512
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
No
Weight & dimensions
Size *
Physical dimension.
13.3 cm (5.25")
Operational conditions
Archival storage life
Length of time data can be stored safely on the media
40 year(s)
Customer service details