location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Verbatim 5.25" 4.8Gb ReWritable MO Disk Magneto optical disk

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Verbatim Check ‘Verbatim’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5.25" 4.8Gb ReWritable MO Disk
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
92842
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Verbatim: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9367
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Apr 2022 16:32:34
The date of the most recent change of this product data-sheet in Icecat.
Long product name Verbatim 5.25" 4.8Gb ReWritable MO Disk Magneto optical disk :
The long product name of Verbatim 5.25" 4.8Gb ReWritable MO Disk Magneto optical disk. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

5.25" 4.8Gb 8x ReWritable MO Disk
More>>>
Verbatim 5.25" 4.8Gb ReWritable MO Disk Magneto optical disk:
The official description of Verbatim 5.25" 4.8Gb ReWritable MO Disk Magneto optical disk as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Certified to withstand over 100,000 insertions
- Archival life exceeds 40 years
- Specially designed to withstand repetitive mechanical handling
- Unique features like the slip ring and plastic centered hub add unparalleled reliability, especially in jukebox environments
- Lifetime warranty

Short summary description Verbatim 5.25" 4.8Gb ReWritable MO Disk Magneto optical disk:
This short summary of the Verbatim 5.25" 4.8Gb ReWritable MO Disk Magneto optical disk data-sheet is auto-generated and uses the product title and the first six key specs.

Verbatim 5.25" 4.8Gb ReWritable MO Disk, Magneto optical disk, 13.3 cm (5.25"), 40 year(s)

Long summary description Verbatim 5.25" 4.8Gb ReWritable MO Disk Magneto optical disk:
This is an auto-generated long summary of Verbatim 5.25" 4.8Gb ReWritable MO Disk Magneto optical disk based on the first three specs of the first five spec groups.

Verbatim 5.25" 4.8Gb ReWritable MO Disk. Product type: Magneto optical disk. Size (imperial): 13.3 cm (5.25"). Archival storage life: 40 year(s)

Performance
Product type *
Magneto optical disk
Weight & dimensions
Size (imperial)
13.3 cm (5.25")
Other features
Archival storage life
40 year(s)
Other features
Mac compatibility
No
Technical details
Compliance industry standards
ISO/IEC FCD 15286
Recording format
RW
Bytes per sector
1024