Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Verbatim 1.2GB ReWritable MO Disk MAC Format (2x) magneto optical disk 13.3 cm (5.25")

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Verbatim
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1.2GB ReWritable MO Disk MAC Format (2x)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90668
Category
Type of disk used to store digital data, such as a MiniDisc.
Magneto Optical Disks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Verbatim: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4783
This statistic is based on the 86539 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84555 free Open Icecat users.
Info modified on: 04 Apr 2019 07:21:55
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime
Long product name Verbatim 1.2GB ReWritable MO Disk MAC Format (2x) magneto optical disk 13.3 cm (5.25") :
The short editorial description of Verbatim 1.2GB ReWritable MO Disk MAC Format (2x) magneto optical disk 13.3 cm (5.25")

1.2GB ReWritable MO Disk MAC Format (2x)
More>>>
Verbatim 1.2GB ReWritable MO Disk MAC Format (2x) magneto optical disk 13.3 cm (5.25"):
The official marketing text of Verbatim 1.2GB ReWritable MO Disk MAC Format (2x) magneto optical disk 13.3 cm (5.25") as supplied by the manufacturer

Verbatim MO disks can be erased, updated, archived and accessed repeatedly without fear of data loss… even after 40 years of continuous use. MO disks feature a special anti-static/dust-resistant coating that eliminates the problem of static charge, while protecting the cartridge against debris and moisture.

Features:
- Certified to withstand over 100,000 insertions.
- Archival life exceeds 40 years.
- Specially designed to withstand repetitive mechanical handling.
- Unique features like the slip ring and plastic centered hub add unparalleled reliability, especially in jukebox environments.

Short summary description Verbatim 1.2GB ReWritable MO Disk MAC Format (2x) magneto optical disk 13.3 cm (5.25"):
This short summary of the Verbatim 1.2GB ReWritable MO Disk MAC Format (2x) magneto optical disk 13.3 cm (5.25") data-sheet is auto-generated and uses the product title and the first six key specs.

Verbatim 1.2GB ReWritable MO Disk MAC Format (2x), 13.3 cm (5.25"), 40 year(s)

Long summary description Verbatim 1.2GB ReWritable MO Disk MAC Format (2x) magneto optical disk 13.3 cm (5.25"):
This is an auto-generated long summary of Verbatim 1.2GB ReWritable MO Disk MAC Format (2x) magneto optical disk 13.3 cm (5.25") based on the first three specs of the first five spec groups.

Verbatim 1.2GB ReWritable MO Disk MAC Format (2x). Size: 13.3 cm (5.25")

Technical details
Bytes per sector
512
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Weight & dimensions
Size *
Physical dimension.
13.3 cm (5.25")
Operational conditions
Archival storage life
Length of time data can be stored safely on the media
40 year(s)
Customer service details