Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Verbatim UDO 30GB Write Once magneto optical disk 13.3 cm (5.25")

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Verbatim
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UDO 30GB Write Once
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
89980 show
Show alternative article codes used in the online market place
Category
Type of disk used to store digital data, such as a MiniDisc.
Magneto Optical Disks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Verbatim: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8926
This statistic is based on the 86381 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84398 free Open Icecat users.
Info modified on: 29 Mar 2017 12:12:17
The date of the most recent change of this product data-sheet in Icecat.
Long product name Verbatim UDO 30GB Write Once magneto optical disk 13.3 cm (5.25") :
The short editorial description of Verbatim UDO 30GB Write Once magneto optical disk 13.3 cm (5.25")

UDO 30GB Write Once
More>>>
Verbatim UDO 30GB Write Once magneto optical disk 13.3 cm (5.25"):
The official marketing text of Verbatim UDO 30GB Write Once magneto optical disk 13.3 cm (5.25") as supplied by the manufacturer

UDO discs are the next generation of Magneto Optical (MO) media. Developed by Plasmon, the discs have a recording capacity of 30GB, which is over three times that of the highest capacity MO media (9.1GB). The discs use similar cartridges to the ISO –standard 5.25” MO but are designed to be used with drives with blue laser pick-up.

The cartridge protects the disc from fingerprints, dust and other contaminants. They also benefit from a special proprietary anti-static coating that helps to reduce electrostatic charges that can cause problems in jukebox/library mechanisms.

Two types of discs are available – write once and rewritable. The rewritable media is exceptionally durable supporting more than 10,000 direct overwrites. With the write-once discs, users can be assured that their data can never be altered, ensuring their suitability for long-term archiving.

Short summary description Verbatim UDO 30GB Write Once magneto optical disk 13.3 cm (5.25"):
This short summary of the Verbatim UDO 30GB Write Once magneto optical disk 13.3 cm (5.25") data-sheet is auto-generated and uses the product title and the first six key specs.

Verbatim UDO 30GB Write Once, 13.3 cm (5.25")

Long summary description Verbatim UDO 30GB Write Once magneto optical disk 13.3 cm (5.25"):
This is an auto-generated long summary of Verbatim UDO 30GB Write Once magneto optical disk 13.3 cm (5.25") based on the first three specs of the first five spec groups.

Verbatim UDO 30GB Write Once. Size: 13.3 cm (5.25")

Technical details
Recording format
UDO
Weight & dimensions
Size *
Physical dimension.
13.3 cm (5.25")
Country Distributor
United Kingdom 3 distributor(s)
Belgium 1 distributor(s)
Nederland 1 distributor(s)
Customer service details