Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Verbatim 600MB Write-Once MO Disk magneto optical disk 13.3 cm (5.25")

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Verbatim
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
600MB Write-Once MO Disk
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
89178
Category
Type of disk used to store digital data, such as a MiniDisc.
Magneto Optical Disks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Verbatim: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6510
This statistic is based on the 86529 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84540 free Open Icecat users.
Info modified on: 29 Mar 2017 12:12:13
The date of the most recent change of this product data-sheet in Icecat.
Long product name Verbatim 600MB Write-Once MO Disk magneto optical disk 13.3 cm (5.25") :
The short editorial description of Verbatim 600MB Write-Once MO Disk magneto optical disk 13.3 cm (5.25")

600MB Write-Once MO Disk
More>>>
Verbatim 600MB Write-Once MO Disk magneto optical disk 13.3 cm (5.25"):
The official marketing text of Verbatim 600MB Write-Once MO Disk magneto optical disk 13.3 cm (5.25") as supplied by the manufacturer

Verbatim Write-Once MO disks perform error-free in demanding jukebox and library mechanisms. MO disks feature a special anti-static/dust-resistant coating that eliminates the problem of static charge, while protecting the cartridge against debris and moisture.

Features & Benefits:
- Specifically designed for use as write-once media in ISO Standard 5.25" multi-function drives, data cannot be altered without detection.
- Certified to withstand over 100,000 insertions in optical disk libraries/jukeboxes, and archival life exceeds 40 years.
- Unique features like the slip ring and plastic centered hub add unparalleled reliability, especially in jukebox environments.
- Special protective coating to safeguard information for a lifetime of service.
- Proprietary anti-static coating that helps reduce electrostatic charges that can cause problems in jukebox/library mechanisms.

Short summary description Verbatim 600MB Write-Once MO Disk magneto optical disk 13.3 cm (5.25"):
This short summary of the Verbatim 600MB Write-Once MO Disk magneto optical disk 13.3 cm (5.25") data-sheet is auto-generated and uses the product title and the first six key specs.

Verbatim 600MB Write-Once MO Disk, 13.3 cm (5.25")

Long summary description Verbatim 600MB Write-Once MO Disk magneto optical disk 13.3 cm (5.25"):
This is an auto-generated long summary of Verbatim 600MB Write-Once MO Disk magneto optical disk 13.3 cm (5.25") based on the first three specs of the first five spec groups.

Verbatim 600MB Write-Once MO Disk. Size: 13.3 cm (5.25")

Technical details
Recording format
CCW
Bytes per sector
512
Weight & dimensions
Size *
Physical dimension.
13.3 cm (5.25")
Customer service details