Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Verbatim PP filament 2.85 mm - Natural Transparent

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Verbatim
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PP filament 2.85 mm - Natural Transparent
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
55951
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0023942559511
Category
Plastics, metal and paper used in 3D printing to create 3D objects.
3D Printing Materials
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Verbatim: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 01 Jan 2017
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 6834
This statistic is based on the 77116 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 01-01-17 Only sponsoring brands are included in the free Open Icecat content distribution as used by 75334 free Open Icecat users .
Info modified on: 21 Mar 2018 12:56:34
The date of the most recent change of this product data-sheet in Icecat.
Warranty Booklet (0,5MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Verbatim PP filament 2.85 mm - Natural Transparent :
The short editorial description of Verbatim PP filament 2.85 mm - Natural Transparent

PP filament 2.85 mm - Natural Transparent
More>>>
Verbatim PP filament 2.85 mm - Natural Transparent:
The official marketing text of Verbatim PP filament 2.85 mm - Natural Transparent as supplied by the manufacturer

- High quality Polypropylene (PP) filament for material extrusion
- One of the most commonly used plastics in industry
- Good mechanical properties of stiffness and tensile strength
- Good surface finish
- Resistant to acids, alkalis and organic solvents
- Very light
- Food package grade pellets used
- Good transparency
- Hinge property
- Main applications: Technical products, automotive, mechanical engineering, prototypes, toys

Short summary description Verbatim PP filament 2.85 mm - Natural Transparent:
This short summary of the Verbatim PP filament 2.85 mm - Natural Transparent data-sheet is auto-generated and uses the product title and the first six key specs.

Verbatim PP filament 2.85 mm - Natural Transparent, 500 g, 3 mm, 1.36 kg, 1 pc(s)

Long summary description Verbatim PP filament 2.85 mm - Natural Transparent:
This is an auto-generated long summary of Verbatim PP filament 2.85 mm - Natural Transparent based on the first three specs of the first five spec groups.

Verbatim PP filament 2.85 mm - Natural Transparent. Weight: 500 g, Diameter: 3 mm. Package weight: 1.36 kg. Quantity per pack: 1 pc(s)

Technical details
Printing material *
Elastomer, photopolymer and other material which can be used as 3D printing material.
Polypropylene (PP)
Printing colours *
The colours that can be produced by the printer.
Neutral
Brand compatibility *
What other brands this brand can be used with.
Universal
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
500 g
Weight & dimensions
Diameter
Distance from one side of a body (circle or sphere) to the other side, measured by a straight line passing through the centre of the body.
3 mm
Packaging content
Quantity per pack *
1 pc(s)
Packaging data
Package weight
Weight of the packaged product.
1.36 kg
Country Distributor
Nederland 1 distributor(s)
Deutschland 2 distributor(s)
Magyarország 1 distributor(s)
Australia 2 distributor(s)
France 1 distributor(s)