location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Verbatim PLA 3D FILAMENT 3MM 1KG NATURAL Polylactic acid (PLA) Transparent

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Verbatim Check ‘Verbatim’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PLA 3D FILAMENT 3MM 1KG NATURAL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
55265 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0023942552659 show
Category:
Plastics, metal and paper used in 3D printing to create 3D objects.
3D Printing Materials Check ‘Verbatim’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Verbatim: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60404
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Oct 2020 10:32:20
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Verbatim PLA 3D FILAMENT 3MM 1KG NATURAL Polylactic acid (PLA) Transparent
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Transparent Polylactic acid (PLA)
  • - 1 kg 3 mm
  • - Brand compatibility: Any brand
  • - 1 pc(s)
Long product name Verbatim PLA 3D FILAMENT 3MM 1KG NATURAL Polylactic acid (PLA) Transparent :
The long product name of Verbatim PLA 3D FILAMENT 3MM 1KG NATURAL Polylactic acid (PLA) Transparent. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PLA, 3 mm, 1kg, Natural Transparent
More>>>
Verbatim PLA 3D FILAMENT 3MM 1KG NATURAL Polylactic acid (PLA) Transparent:
The official description of Verbatim PLA 3D FILAMENT 3MM 1KG NATURAL Polylactic acid (PLA) Transparent as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- PLA (Polylactic Acid) filament is a degradable bioplastic derived from plants.
- Guaranteed not to have heavy metals, phthalates or BPA.
- Suited for a wide range of 3D printers.
- All filament is delivered in a vacuum bag, with desiccant, wound onto a spool.
- Heated build platform not required.
- Made in Japan.

Short summary description Verbatim PLA 3D FILAMENT 3MM 1KG NATURAL Polylactic acid (PLA) Transparent:
This short summary of the Verbatim PLA 3D FILAMENT 3MM 1KG NATURAL Polylactic acid (PLA) Transparent data-sheet is auto-generated and uses the product title and the first six key specs.

Verbatim PLA 3D FILAMENT 3MM 1KG NATURAL, 1 pc(s), 1 kg

Long summary description Verbatim PLA 3D FILAMENT 3MM 1KG NATURAL Polylactic acid (PLA) Transparent:
This is an auto-generated long summary of Verbatim PLA 3D FILAMENT 3MM 1KG NATURAL Polylactic acid (PLA) Transparent based on the first three specs of the first five spec groups.

Verbatim PLA 3D FILAMENT 3MM 1KG NATURAL. Printing material: Polylactic acid (PLA), Printing colours: Transparent, Brand compatibility: Any brand. Weight: 1 kg, Thickness: 3 mm. Quantity per pack: 1 pc(s), Package weight: 1.5 kg

Features
Printing material *
Polylactic acid (PLA)
Printing colours *
Transparent
Brand compatibility *
Any brand
Weight & dimensions
Weight *
1 kg
Thickness
3 mm
Packaging data
Quantity per pack *
1 pc(s)
Package weight
1.5 kg
Country Distributor
United Kingdom 1 distributor(s)