Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Verbatim 55251 Polylactic acid (PLA) White 1000g

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Verbatim
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
55251
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
55251
Category
Plastics, metal and paper used in 3D printing to create 3D objects.
3D printing materials
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Verbatim: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 8842
This statistic is based on the 76148 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74410 free Open Icecat users .
Info modified on: 06 Feb 2018 17:08:59
The date of the most recent change of this product data-sheet in Icecat.
Long product name Verbatim 55251 Polylactic acid (PLA) White 1000g :
The short editorial description of Verbatim 55251 Polylactic acid (PLA) White 1000g

PLA, 1.75 mm, 1 kg, White
More>>>
Verbatim 55251 Polylactic acid (PLA) White 1000g:
The official marketing text of Verbatim 55251 Polylactic acid (PLA) White 1000g as supplied by the manufacturer

- PLA (Polylactic Acid) filament is a degradable bioplastic derived from plants.
- Guaranteed not to have heavy metals, phthalates or BPA.
- Suited for a wide range of 3D printers.
- All filament is delivered in a vacuum bag, with desiccant, wound onto a spool.
- Heated build platform not required.
- Made in Japan.

Short summary description Verbatim 55251 Polylactic acid (PLA) White 1000g:
This short summary of the Verbatim 55251 Polylactic acid (PLA) White 1000g data-sheet is auto-generated and uses the product title and the first six key specs.

Verbatim 55251, 1 kg, 1.75 mm, 1.5 kg, 1 pc(s)

Long summary description Verbatim 55251 Polylactic acid (PLA) White 1000g:
This is an auto-generated long summary of Verbatim 55251 Polylactic acid (PLA) White 1000g based on the first three specs of the first five spec groups.

Verbatim 55251. Weight: 1 kg, Thickness: 1.75 mm. Package weight: 1.5 kg. Quantity per pack: 1 pc(s)

Technical details
Printing material *
Elastomer, photopolymer and other material which can be used as 3D printing material.
Polylactic acid (PLA)
Printing colours *
The colours that can be produced by the printer.
White
Brand compatibility *
What other brands this brand can be used with.
Universal
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1 kg
Weight & dimensions
Thickness
The distance through an object, as distinct from width or height.
1.75 mm
Packaging content
Quantity per pack *
1 pc(s)
Packaging data
Package weight
Weight of the packaged product.
1.5 kg
Country Distributor
Nederland 1 distributor(s)
Italia 1 distributor(s)
Belgium 1 distributor(s)
Australia 2 distributor(s)