Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Verbatim ABS Filament

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Verbatim
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ABS Filament
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
55006
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0023942550068
Category
Plastics, metal and paper used in 3D printing to create 3D objects.
3D printing materials
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Verbatim: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 8482
This statistic is based on the 76048 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74315 free Open Icecat users .
Info modified on: 29 Jan 2018 01:52:38
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 Year
Long product name Verbatim ABS Filament :
The short editorial description of Verbatim ABS Filament

ABS 3D Filament 1.75mm 1kg Reel — Silver
More>>>
Verbatim ABS Filament:
The official marketing text of Verbatim ABS Filament as supplied by the manufacturer

Features:

- Manufactured to very tight tolerances (±0.05mm diameter) using the highest quality materials to ensure consistent feeding and stable prints
- Custom spool, designed for strength and uniform feeding – ensures top quality prints every time.
- Filaments packaged in vacuum-sealed bag, with desiccant to prevent introduction of dust and moisture.
- ABS (acrylonitrile butadiene styrene) – copolymer blend of styrene, acryl and butadiene.
- Durable, impact resistant filament.
- Glossy appearance – can be cut, filed or glued post printing – acetone can provide smooth surface
- Compatible with most commercially available non-cartridge based 3D printers.
- For best performance, an extrusion temperature between 230-240ºC and a heated bed temperature of 70°C are recommended.
- Environmentally-friendly, recyclable product
- 1-Year Limited Warranty

Storage and Handling:

- Keep material in sealed bag until ready for use.
- Store unused material in cool, dark place.

Short summary description Verbatim ABS Filament:
This short summary of the Verbatim ABS Filament data-sheet is auto-generated and uses the product title and the first six key specs.

Verbatim ABS Filament, 1 kg, 1.75 mm, 1.5 kg, 1 pc(s)

Long summary description Verbatim ABS Filament:
This is an auto-generated long summary of Verbatim ABS Filament based on the first three specs of the first five spec groups.

Verbatim ABS Filament. Weight: 1 kg, Thickness: 1.75 mm. Package weight: 1.5 kg. Quantity per pack: 1 pc(s)

Technical details
Printing material *
Elastomer, photopolymer and other material which can be used as 3D printing material.
ABS
Printing colours *
The colours that can be produced by the printer.
Silver
Brand compatibility *
What other brands this brand can be used with.
Universal
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1 kg
Weight & dimensions
Thickness
The distance through an object, as distinct from width or height.
1.75 mm
Packaging content
Quantity per pack *
1 pc(s)
Packaging data
Package weight
Weight of the packaged product.
1.5 kg
Country Distributor
Nederland 1 distributor(s)
Italia 1 distributor(s)
España 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Australia 3 distributor(s)