location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Verbatim 55003 3D printing material ABS Red 1 kg

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Verbatim Check ‘Verbatim’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
55003
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
55003 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0023942550037 show
Category:
Plastics, metal and paper used in 3D printing to create 3D objects.
3D Printing Materials Check ‘Verbatim’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Verbatim: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51345
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Oct 2020 10:32:20
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Verbatim 55003 3D printing material ABS Red 1 kg
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Red ABS
  • - 1 kg 1.75 mm
  • - Brand compatibility: Any brand
  • - 1 pc(s)
Long product name Verbatim 55003 3D printing material ABS Red 1 kg :
The long product name of Verbatim 55003 3D printing material ABS Red 1 kg. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ABS, 1.75 mm, 1 kg, Red
More>>>
Verbatim 55003 3D printing material ABS Red 1 kg:
The official description of Verbatim 55003 3D printing material ABS Red 1 kg as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- ABS (Acrylonitrile Butadiene Styrene) filament is a copolymer which is made of styrene, acryl and butadiene.
- It is impact resistant and tough.
- Suited for a wide range of 3D printers.
- All filament is delivered in a vacuum bag, with desiccant, wound onto a spool.
- Heated build platform recommended (80 to 120 °C).
- Made in Japan.

Short summary description Verbatim 55003 3D printing material ABS Red 1 kg:
This short summary of the Verbatim 55003 3D printing material ABS Red 1 kg data-sheet is auto-generated and uses the product title and the first six key specs.

Verbatim 55003, 1 pc(s), 1 kg

Long summary description Verbatim 55003 3D printing material ABS Red 1 kg:
This is an auto-generated long summary of Verbatim 55003 3D printing material ABS Red 1 kg based on the first three specs of the first five spec groups.

Verbatim 55003. Printing material: ABS, Printing colours: Red, Brand compatibility: Any brand. Weight: 1 kg, Thickness: 1.75 mm. Quantity per pack: 1 pc(s), Package weight: 1.5 kg

Features
Printing material *
ABS
Printing colours *
Red
Brand compatibility *
Any brand
Weight & dimensions
Weight *
1 kg
Thickness
1.75 mm
Packaging data
Quantity per pack *
1 pc(s)
Package weight
1.5 kg
Country Distributor
United Kingdom 1 distributor(s)