location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Verbatim LED PAR16 GU10 LED bulb Warm white 2700 K 5.5 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Verbatim Check ‘Verbatim’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LED PAR16 GU10
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
52014
Category:
Light-emitting diode (LED) product that is assembled into a lamp (or light bulb) for use in lighting fixtures. LED lamps have a lifespan and electrical efficiency that is several times better than incandescent lamps, and significantly better than most fluorescent lamps, with some chips able to emit more than 100 lumens per watt.
LED Bulbs Check ‘Verbatim’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Verbatim: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10206
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Verbatim LED PAR16 GU10 LED bulb Warm white 2700 K 5.5 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - GU10 5.5 W
  • - Luminous flux: 230 lm Bulb lifetime: 25000 h Warm white
  • - Colour temperature: 2700 K Beam angle (max): 30°
Long product name Verbatim LED PAR16 GU10 LED bulb Warm white 2700 K 5.5 W :
The long product name of Verbatim LED PAR16 GU10 LED bulb Warm white 2700 K 5.5 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

5.5W, 220 – 240V, GU10, WW 2700 K, 230 lm
More>>>
Verbatim LED PAR16 GU10 LED bulb Warm white 2700 K 5.5 W:
The official description of Verbatim LED PAR16 GU10 LED bulb Warm white 2700 K 5.5 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This attractive high voltage spot PAR16 4 W/5.5 W is an ideal replacement for standard high voltage halogen lamps. It has high energy efficiency and a built-in temperature management control system that guarantees long lifetime.

High Voltage Spot PAR16 4 W/5.5 W
- Familiar design of high voltage PAR16 halogen spotlight.
- Replacement for standard halogen lamps.
- Built-in TCS (Temperature Control System).

Application
- For accent spotlighting.
- In shop windows and display cabinets.
- For spotlighting of various objects in shops, museums, restaurants etc.

Short summary description Verbatim LED PAR16 GU10 LED bulb Warm white 2700 K 5.5 W:
This short summary of the Verbatim LED PAR16 GU10 LED bulb Warm white 2700 K 5.5 W data-sheet is auto-generated and uses the product title and the first six key specs.

Verbatim LED PAR16 GU10, 5.5 W, GU10, 230 lm, 25000 h, Warm white

Long summary description Verbatim LED PAR16 GU10 LED bulb Warm white 2700 K 5.5 W:
This is an auto-generated long summary of Verbatim LED PAR16 GU10 LED bulb Warm white 2700 K 5.5 W based on the first three specs of the first five spec groups.

Verbatim LED PAR16 GU10. Bulb power: 5.5 W, Fitting/cap type: GU10, Luminous flux: 230 lm, Bulb lifetime: 25000 h, Light colour: Warm white, Colour temperature: 2700 K, Beam angle (max): 30°

Performance
Luminous flux *
230 lm
Bulb lifetime *
25000 h
Light colour *
Warm white
Colour temperature *
2700 K
Beam angle (max)
30°
Performance
Bulb power *
5.5 W
Fitting/cap type *
GU10
Luminous intensity
430 cd
Product colour
Silver
Power
Bulb voltage
220 V
Country Distributor
Deutschland 1 distributor(s)