location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Verbatim LED MR16 GU5.3 LED bulb Cool white 4200 K 6.5 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Verbatim Check ‘Verbatim’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LED MR16 GU5.3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
52010
Category:
Light-emitting diode (LED) product that is assembled into a lamp (or light bulb) for use in lighting fixtures. LED lamps have a lifespan and electrical efficiency that is several times better than incandescent lamps, and significantly better than most fluorescent lamps, with some chips able to emit more than 100 lumens per watt.
LED Bulbs Check ‘Verbatim’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Verbatim: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9320
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Verbatim LED MR16 GU5.3 LED bulb Cool white 4200 K 6.5 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - GU5.3 6.5 W
  • - Luminous flux: 275 lm Bulb lifetime: 35000 h Cool white
  • - Colour temperature: 4200 K Beam angle (max): 30°
Long product name Verbatim LED MR16 GU5.3 LED bulb Cool white 4200 K 6.5 W :
The long product name of Verbatim LED MR16 GU5.3 LED bulb Cool white 4200 K 6.5 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

6.5W, 12V, 4200K, 275lm, CW 4200 K
More>>>
Verbatim LED MR16 GU5.3 LED bulb Cool white 4200 K 6.5 W:
The official description of Verbatim LED MR16 GU5.3 LED bulb Cool white 4200 K 6.5 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Verbatim LED MR16 GU5.3 offers an ideal replacement for low voltage lamps.

Low Voltage Spot MR16 6.5 W
- Familiar design of low voltage MR16 halogen spotlight.
- Replacement for low voltage 20 W halogen lamps.
- Dimmable.
- Up to 70 % energy saving.
- Lifetime of 35,000 hrs / 16 years.
- Built-in TCS (Temperature Control System).

Please note, the MR16 GU5.3 6.5 W lamp can only be used with a 10-60 W electronic transformer or 12 V DC LED driver. Dimmability depends on transformer/dimmer combination. Electronic transformers have a minimum load requirement.

Application
- For accent spotlighting and downlights.
- In shop windows and display cabinets.

Short summary description Verbatim LED MR16 GU5.3 LED bulb Cool white 4200 K 6.5 W:
This short summary of the Verbatim LED MR16 GU5.3 LED bulb Cool white 4200 K 6.5 W data-sheet is auto-generated and uses the product title and the first six key specs.

Verbatim LED MR16 GU5.3, 6.5 W, GU5.3, 275 lm, 35000 h, Cool white

Long summary description Verbatim LED MR16 GU5.3 LED bulb Cool white 4200 K 6.5 W:
This is an auto-generated long summary of Verbatim LED MR16 GU5.3 LED bulb Cool white 4200 K 6.5 W based on the first three specs of the first five spec groups.

Verbatim LED MR16 GU5.3. Bulb power: 6.5 W, Fitting/cap type: GU5.3, Luminous flux: 275 lm, Bulb lifetime: 35000 h, Light colour: Cool white, Colour temperature: 4200 K, Beam angle (max): 30°

Performance
Luminous flux *
275 lm
Bulb lifetime *
35000 h
Light colour *
Cool white
Colour temperature *
4200 K
Beam angle (max)
30°
Performance
Bulb power *
6.5 W
Fitting/cap type *
GU5.3
Luminous intensity
1100 cd
Product colour
Silver
Power
Bulb voltage
12 V