Verbatim logo

Verbatim 49504 household battery Single-use battery AAA Alkaline

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68658
Info modified on:
09 Mar 2024, 14:19:00
Short summary description Verbatim 49504 household battery Single-use battery AAA Alkaline:

Verbatim 49504, Single-use battery, AAA, Alkaline, 1.5 V, 24 pc(s), -18 - 50 °C

Long summary description Verbatim 49504 household battery Single-use battery AAA Alkaline:

Verbatim 49504. Battery type: Single-use battery, Battery size(s): AAA, Battery technology: Alkaline. Height: 44.5 mm, Diameter: 1.05 cm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.