location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Verbatim 2.5'' Portable Hard Drive USB 2.0 120GB external hard drive 5400 RPM 2.5" Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Verbatim Check ‘Verbatim’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2.5'' Portable Hard Drive USB 2.0 120GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
47558
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Verbatim’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Verbatim: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19816
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:35:38
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name Verbatim 2.5'' Portable Hard Drive USB 2.0 120GB external hard drive 5400 RPM 2.5" Silver :
The long product name of Verbatim 2.5'' Portable Hard Drive USB 2.0 120GB external hard drive 5400 RPM 2.5" Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2.5'' Portable Hard Drive USB 2.0 120GB
More>>>
Verbatim 2.5'' Portable Hard Drive USB 2.0 120GB external hard drive 5400 RPM 2.5" Silver:
The official description of Verbatim 2.5'' Portable Hard Drive USB 2.0 120GB external hard drive 5400 RPM 2.5" Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Our palm sized USB 2.0 portable hard drive is light weight making it easy to carry with you. Weighing only 150 grams it packs portability and capacity in one!

Store and carry your digital and day to day working files on this truly mobile drive. Its stylish smooth design sits neatly on the modern desk top as the perfect accompaniment to your laptop.

The Verbatim portable hard drive is USB 2.0 bus powered (1 x USB 2.0 interface) and requires no external power for operation; simply plug ‘n’ play.

For added security Nero BACKITUP 2 Essentials software is provided to help back up your laptop or PC's hard drive. Features included synchronisation and full backup.

Short summary description Verbatim 2.5'' Portable Hard Drive USB 2.0 120GB external hard drive 5400 RPM 2.5" Silver:
This short summary of the Verbatim 2.5'' Portable Hard Drive USB 2.0 120GB external hard drive 5400 RPM 2.5" Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Verbatim 2.5'' Portable Hard Drive USB 2.0 120GB, 120 GB, 2.5", 5400 RPM, Silver

Long summary description Verbatim 2.5'' Portable Hard Drive USB 2.0 120GB external hard drive 5400 RPM 2.5" Silver:
This is an auto-generated long summary of Verbatim 2.5'' Portable Hard Drive USB 2.0 120GB external hard drive 5400 RPM 2.5" Silver based on the first three specs of the first five spec groups.

Verbatim 2.5'' Portable Hard Drive USB 2.0 120GB. HDD capacity: 120 GB, HDD size: 2.5", HDD speed: 5400 RPM. Product colour: Silver

Hard drive
HDD capacity *
120 GB
HDD speed *
5400 RPM
HDD size *
2.5"
Type
HDD
Storage drive buffer size
8 MB
Features
Product colour *
Silver
Power
Bus powered *
USB
Weight & dimensions
Width
135 mm
Depth
85 mm
Weight & dimensions
Height
25 mm
Weight *
150 g
Packaging data
Bundled software
Nero BACKITUP 2 Essentials
Other features
USB 2.0 ports quantity
1
USB required
Yes
USB cable
USB
Internal
No
Mac compatibility
Yes
Quick start guide
Yes
Compatible operating systems
Windows 2000/XP/Vista Mac OS 9.x/10.1 +
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 12:41:54
Uk has collected 2 expert reviews for Verbatim 2.5'' Portable Hard Drive USB 2.0 120GB external hard drive 5400 RPM 2.5" Silver and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
pocket-lint.com
Updated:
2011-10-04 12:41:54
An unassuming drive that packs plenty of space and back-up software on-board for the price...
Good Well built, easy to use...
Bad Not the fastest drive on market...
Bottom line An unassuming drive that packs plenty of space and back-up software on-board for the price...
80%
photoreview.com.au
Updated:
2011-11-06 06:05:37
The portable storage devices market has mushroomed lately, with many new products that will appeal to photographers-on-the-move. Weighing less than 200 grams and small enough to fit in a shirt pocket, Verbatims SmartDisk 120GB portable hard drive is o...
88%
Brand Image Product code Product Stock Price from
Verbatim 2.5'' HDD Executive 500GB external hard drive 5400 RPM 2.5" USB 2.0 Black Verbatim 2.5'' HDD Executive 500GB external hard drive 5400 RPM 2.5" USB 2.0 Black
(show image)
47572-68 2.5'' HDD Executive 500GB 0.00
(excl. VAT)
0 (incl. VAT)