location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Verbatim 47436 external solid state drive 128 GB USB 3.2 Gen 1 (3.1 Gen 1) Aluminium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Verbatim Check ‘Verbatim’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
47436
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
47436
Category:
Also known as a solid state disk or electronic disk, this is a data storage device for a computer using integrated circuit assemblies as memory to store data persistently.
External Solid State Drives Check ‘Verbatim’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Verbatim: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7273
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Verbatim 47436 external solid state drive 128 GB USB 3.2 Gen 1 (3.1 Gen 1) Aluminium :
The long product name of Verbatim 47436 external solid state drive 128 GB USB 3.2 Gen 1 (3.1 Gen 1) Aluminium. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB 3.0 External SSD 128GB
More>>>
Verbatim 47436 external solid state drive 128 GB USB 3.2 Gen 1 (3.1 Gen 1) Aluminium:
The official description of Verbatim 47436 external solid state drive 128 GB USB 3.2 Gen 1 (3.1 Gen 1) Aluminium as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Rugged, fast and compact, Verbatim´s USB 3.0 External Solid State Drive (SSD) provides the latest in external data storage options. Compact, lightweight and housed in a sleek brushed aluminium enclosure, it is ideal for users that demand maximum performance in data storage devices.

With USB 3.0 connectivity Verbatim´s USB 3.0 External SSDs handle large data transfers quickly - perfect for video editing, interchanging large amounts of data or maximizing gaming performance. It operates silently and features low power consumption for extending laptop battery life.

Short summary description Verbatim 47436 external solid state drive 128 GB USB 3.2 Gen 1 (3.1 Gen 1) Aluminium:
This short summary of the Verbatim 47436 external solid state drive 128 GB USB 3.2 Gen 1 (3.1 Gen 1) Aluminium data-sheet is auto-generated and uses the product title and the first six key specs.

Verbatim 47436, 128 GB, 2.5", USB, 3.2 Gen 1 (3.1 Gen 1), 190 MB/s, Aluminium

Long summary description Verbatim 47436 external solid state drive 128 GB USB 3.2 Gen 1 (3.1 Gen 1) Aluminium:
This is an auto-generated long summary of Verbatim 47436 external solid state drive 128 GB USB 3.2 Gen 1 (3.1 Gen 1) Aluminium based on the first three specs of the first five spec groups.

Verbatim 47436. SSD capacity: 128 GB, SSD form factor: 2.5". USB connector: USB, USB version: 3.2 Gen 1 (3.1 Gen 1). Read speed: 190 MB/s, Write speed: 175 MB/s. Product colour: Aluminium

Solid state drive
SSD form factor
2.5"
SSD capacity *
128 GB
Read speed *
190 MB/s
Write speed *
175 MB/s
Ports & interfaces
USB connector *
USB
USB version *
3.2 Gen 1 (3.1 Gen 1)
Features
Product colour *
Aluminium
Windows operating systems supported
Windows 7 Home Premium, Windows Vista Home Basic, Windows XP Home
Features
Mac operating systems supported
Mac OS X 10.1 Puma, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion
Weight & dimensions
Width
4 mm
Depth
90 mm
Height
9 mm
Weight
42 g
Packaging content
Cables included
USB
Other features
USB powered
Yes
Logistics data
Harmonized System (HS) code
84717070
Source Testseek summary Average rating
Reviews
Updated:
2011-09-11 01:09:16
Uk has collected 8 expert reviews for Verbatim 47436 external solid state drive 128 GB USB 3.2 Gen 1 (3.1 Gen 1) Aluminium and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-09-11 01:09:16
Most SSDs are sold as internal disks designed for installation inside a laptop, but Verbatim's latest 32GB SSD is an external USB3 model. It's small enough to fit in a shirt pocket easily and has an attractive faux-metal appearance. A USB3 SSD should...
Bottom line It's compact, but write speeds are disappointing compared to rival external SSDs...
60%
techadvisor.co.uk
Updated:
2013-04-12 10:23:26
Measuring just 9mm thick, 43mm wide and 90mm tall, this slimline portable drive is only slightly larger than the new iPod nano . Verbatim External SSD also includes a little carrying pouch as well, so it's easy to slip it into your pocket or into a bag al...
Bottom line It may not be the fastest solid-state drive currently available, but the Verbatim External SSD is definitely one of the cheapest and is well worth considering if you just want a compact and affordable back-up device for your laptop.Tags:Gadgets, StorageSh...
80%
techworld.com
Updated:
2013-05-09 02:06:13
Measuring just 9mm thick, 43mm wide and 90mm tall, this slimline portable drive is only slightly larger than the new iPod nano. Verbatim External SSD also includes a little carrying pouch as well, so it's easy to slip it into your pocket or into a bag...
Bottom line It may not be the fastest solid-state drive currently available, but the Verbatim External SSD is definitely one of the cheapest and is well worth considering if you just want a compact and affordable back-up device for your laptop...
0%