Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Verbatim PinStripe USB Drive 4GB - Caribbean Blue 4GB USB 2.0 Type-A Blue USB flash drive

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Verbatim
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PinStripe USB Drive 4GB - Caribbean Blue
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
47393
Category
Also known as a USB stick or a USB pen, these are small devices with a USB connector which can be connected to a computer or other electronic device and used to store data.
USB flash drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Verbatim: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 38409
This statistic is based on the 75537 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73809 free Open Icecat users .
Info modified on: 13 Dec 2017 11:04:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Verbatim PinStripe USB Drive 4GB - Caribbean Blue 4GB USB 2.0 Type-A Blue USB flash drive :
The short editorial description of Verbatim PinStripe USB Drive 4GB - Caribbean Blue 4GB USB 2.0 Type-A Blue USB flash drive

4GB PinStripe USB Drive Caribbean Blue
More>>>

Verbatim PinStripe USB Drive 4GB - Caribbean Blue 4GB USB 2.0 Type-A Blue USB flash drive:
The official marketing text of Verbatim PinStripe USB Drive 4GB - Caribbean Blue 4GB USB 2.0 Type-A Blue USB flash drive as supplied by the manufacturer
With USB ports in almost every computer and popping up in cars, DVD and multimedia players, TV's, photo frames and more, USB drives are now being considered an essential accessory.

The PinStripe USB Drive from Verbatim has a push and pull sliding feature which protects the USB connection when it is not in use without the need for a seperate cap which is easily lost.

In a lightweight, striped pinstripe design and available in a variety of colours in 4GB capacity the PinStripe USB Drive is the perfect storage solution for everyone.

The PinStripe Colour USB Drives are available in five vibrant colours: Sunkissed Yellow, Eucalyptus Green, Hot Pink, Caribbean Blue and Volcanic Orange.
Short summary description Verbatim PinStripe USB Drive 4GB - Caribbean Blue 4GB USB 2.0 Type-A Blue USB flash drive:
This short summary of the Verbatim PinStripe USB Drive 4GB - Caribbean Blue 4GB USB 2.0 Type-A Blue USB flash drive data-sheet is auto-generated and uses the product title and the first six key specs.
Verbatim PinStripe USB Drive 4GB - Caribbean Blue, 4 GB, USB 2.0, Type-A, 10 MB/s, 8.6 g, Blue
Long summary description Verbatim PinStripe USB Drive 4GB - Caribbean Blue 4GB USB 2.0 Type-A Blue USB flash drive :

Verbatim PinStripe USB Drive 4GB - Caribbean Blue. Capacity: 4 GB, USB version: USB 2.0, USB connector: Type-A, Read speed: 10 MB/s, Write speed: 4 MB/s. Weight: 8.6 g. Colour of product: Blue

This is an auto-generated long summary of Verbatim PinStripe USB Drive 4GB - Caribbean Blue 4GB USB 2.0 Type-A Blue USB flash drive based on the first three specs of the first five spec groups.
Performance
Capacity *
Capacity of the storage media.
4 GB
USB version *
Universal Serial Bus (USB) is an industry standard developed in the mid-1990s that defines the interface used for connection, communication and power supply between computers and electronic devices. Every new version - for example 1.1, 2.0, 3.0 - is much faster than the previous one.
USB 2.0
USB connector *
Type-A
Read speed
The speed at which a device can read data.
10 MB/s
Write speed
The speed at which a device can write data.
4 MB/s
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Blue
Weight & dimensions
Width
The measurement or extent of something from side to side.
21 mm
Depth
The distance from the front to the back of something.
9.22 mm
Height
The measurement of the product from head to foot or from base to top.
54 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
8.6 g
Other features
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 2000/ XP/ Vista/ 7 Mac OS 9 + Linux 2.4.0 +
Operating voltage
Defines the range of operating voltages available
5 V
USB required
Yes
Country Distributor
España 2 distributor(s)