location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Verbatim PinStripe USB Drive 4GB - Hot Pink USB flash drive USB Type-A 2.0

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Verbatim Check ‘Verbatim’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PinStripe USB Drive 4GB - Hot Pink
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
47392
Category:
Also known as a USB stick or a USB pen, these are small devices with a USB connector which can be connected to a computer or other electronic device and used to store data.
USB Flash Drives Check ‘Verbatim’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Verbatim: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16003
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Verbatim PinStripe USB Drive 4GB - Hot Pink USB flash drive USB Type-A 2.0
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 4 GB USB Type-A 2.0
  • - Read speed: 10 MB/s Write speed: 4 MB/s
  • - Form factor: Slide
  • - Pink
Long product name Verbatim PinStripe USB Drive 4GB - Hot Pink USB flash drive USB Type-A 2.0 :
The long product name of Verbatim PinStripe USB Drive 4GB - Hot Pink USB flash drive USB Type-A 2.0. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PinStripe USB Drive 4GB - Hot Pink
More>>>
Verbatim PinStripe USB Drive 4GB - Hot Pink USB flash drive USB Type-A 2.0:
The official description of Verbatim PinStripe USB Drive 4GB - Hot Pink USB flash drive USB Type-A 2.0 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With USB ports in almost every computer and popping up in cars, DVD and multimedia players, TV's, photo frames and more, USB drives are now being considered an essential accessory.

The PinStripe USB Drive from Verbatim has a push and pull sliding feature which protects the USB connection when it is not in use without the need for a seperate cap which is easily lost.

In a lightweight, striped pinstripe design and available in a variety of colours in 4GB capacity the PinStripe USB Drive is the perfect storage solution for everyone.

The PinStripe Colour USB Drives are available in five vibrant colours: Sunkissed Yellow, Eucalyptus Green, Hot Pink, Caribbean Blue and Volcanic Orange.

Short summary description Verbatim PinStripe USB Drive 4GB - Hot Pink USB flash drive USB Type-A 2.0:
This short summary of the Verbatim PinStripe USB Drive 4GB - Hot Pink USB flash drive USB Type-A 2.0 data-sheet is auto-generated and uses the product title and the first six key specs.

Verbatim PinStripe USB Drive 4GB - Hot Pink, 4 GB, USB Type-A, 2.0, 10 MB/s, Slide, Pink

Long summary description Verbatim PinStripe USB Drive 4GB - Hot Pink USB flash drive USB Type-A 2.0:
This is an auto-generated long summary of Verbatim PinStripe USB Drive 4GB - Hot Pink USB flash drive USB Type-A 2.0 based on the first three specs of the first five spec groups.

Verbatim PinStripe USB Drive 4GB - Hot Pink. Capacity: 4 GB, Device interface: USB Type-A, USB version: 2.0, Read speed: 10 MB/s, Write speed: 4 MB/s. Form factor: Slide. Weight: 8.6 g. Product colour: Pink

Performance
Capacity *
4 GB
Device interface *
USB Type-A
USB version *
2.0
Read speed
10 MB/s
Write speed
4 MB/s
Plug and Play
Yes
Compatible operating systems
Windows 2000/ XP/ Vista/ 7 Mac OS 9 + Linux 2.4.0 +
Design
Form factor *
Slide
Product colour *
Pink
Weight & dimensions
Width
21 mm
Depth
9.22 mm
Height
54 mm
Weight
8.6 g
Other features
Operating voltage
5 V
USB required
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 12:48:36
Uk has collected 3 expert reviews for Verbatim PinStripe USB Drive 4GB - Hot Pink USB flash drive USB Type-A 2.0 and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
rwlabs.com
Updated:
2011-10-04 12:48:36
The Store 'n' Go PinStripe USB Drive Black is amongst the smallest units in this roundup and it comes without anything else inside the...
0%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)