Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Verbatim 16GB HD Video memory card SDHC

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Verbatim
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
16GB HD Video
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
47268
Category
Flash memory comes in different types and is used by all kinds of products, e.g. cameras, MP3-players, telephones. The great advantage of flash memory is that it has no moving parts, so it is shock resistant and hardly wears. It is also very small and very light, which makes it perfect for use in portable digital devices.
Memory Cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Verbatim: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5063
This statistic is based on the 87181 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85169 free Open Icecat users.
Info modified on: 04 Apr 2019 10:12:50
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name Verbatim 16GB HD Video memory card SDHC :
The short editorial description of Verbatim 16GB HD Video memory card SDHC

16GB HD Video
More>>>
Verbatim 16GB HD Video memory card SDHC:
The official marketing text of Verbatim 16GB HD Video memory card SDHC as supplied by the manufacturer

High Definition Video SecureDigital High Capacity (SDHC) is ideal for high definition camcorders recording.

The memory card has been optimized to support camcorders highest setting and has been designed for use with all devices that support SDHC cards. It has a fast transfer rate and lower power consumption for optimum efficiency with the latest High Definition SD camcorders.

Short summary description Verbatim 16GB HD Video memory card SDHC:
This short summary of the Verbatim 16GB HD Video memory card SDHC data-sheet is auto-generated and uses the product title and the first six key specs.

Verbatim 16GB HD Video, 16 GB, SDHC, 20 MB/s, 9 MB/s, Black

Long summary description Verbatim 16GB HD Video memory card SDHC:
This is an auto-generated long summary of Verbatim 16GB HD Video memory card SDHC based on the first three specs of the first five spec groups.

Verbatim 16GB HD Video. Capacity: 16 GB, Flash card type: SDHC, Read speed: 20 MB/s, Write speed: 9 MB/s. Product colour: Black

Memory
Capacity *
Capacity of the storage media.
16 GB
Flash card type *
A flash card is a computer storage device electrically erased and reprogrammed. Types of flash cards include CompactFlash (CF), Memory Stick (MS) etc.
SDHC
Read speed
The speed at which a device can read data.
20 MB/s
Write speed
The speed at which a device can write data.
9 MB/s
Features
Product colour
The colour e.g. red, blue, green, black, white.
Black
Other features
Transfer rate
6 MB/s
Source Testseek summary Average rating
Reviews
Updated:
2014-09-06 02:02:32
Uk has collected 7 expert reviews for Verbatim 16GB HD Video memory card SDHC and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
65%
Source Testseek summary Average rating
Reviews
Updated:
2014-09-06 02:02:32
Nl heeft 7 proffesionele recensies verzameld voor Verbatim 16GB HD Video flashgeheugen SDHC. Het gemiddelde van deze proffesionele recensies is 65 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
65%
Source Testseek summary Average rating
Reviews
Updated:
2014-09-06 02:02:32
Fr a recueilli 7 avis d’experts pour Verbatim 16GB HD Video mémoire flash 16 Go SDHC et la note moyenne est de 65 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
65%
Source Testseek summary Average rating
Reviews
Updated:
2014-09-06 02:02:32
De hat 7 Expertenmeinungen über Verbatim 16GB HD Video Speicherkarte SDHC eingeholt. Das duchschnittliche Epertenrating ist 65 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
65%
Source Testseek summary Average rating
Reviews
Updated:
2014-09-06 02:02:32
Testseek ha raccolto 7 recensioni da parte di esperti per Verbatim 16GB HD Video memoria flash SDHC e la valutazione media da parte degli esperti è di 65 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
65%
Source Testseek summary Average rating
Reviews
Updated:
2014-09-06 02:02:32
Es ha coleccionado 7 opiniones de expertos para Verbatim 16GB HD Video memoria flash SDHC y la calificación media es 65 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
65%
Source Testseek summary Average rating
Reviews
Updated:
2014-09-06 02:02:32
Dk har samlet 7 ekspertanmeldelser for Verbatim 16GB HD Video hukommelseskort SDHC og den gennemsnitlige ekspertbedømmelse er 65 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
65%
Source Testseek summary Average rating
Reviews
Updated:
2014-09-06 02:02:32
Se har samlat in 7 experttester för Verbatim 16GB HD Video flashminne SDHC och det genomsnittliga betyget är 65 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
65%
Source Review comments Score
digitalversus.com
Updated:
2014-09-06 02:02:32
The good news is that Verbatim's new memory card packaging uses around 90% less plastic than previous generations of products. The bad news is that Verbatim doesn't include any data recovery software, either on the card, in the box or on the manufactur...
Good Decent read and write speeds, Suitable for a camera or camcorder...
Bad No protective case or file recovery software, Write speeds aren't fast enough for professional cameras...
Bottom line Although this Verbatim HD Video SDHC 16 GB Class 6 memory card has a slightly lower write speed than the 32 GB version, it's still a perfectly good choice for compact cameras. It is, however, a bit too slow for professional SLRs...
60%
Lesnumeriques.com
Updated:
2014-09-06 02:02:32
En plus d'une , Verbatim commercialise une version 16 Go de sa gamme HD Video. Comme sa grande sœur, cette carte mémoire SDHC est appelée à venir se loger dans les caméscopes HD. Comme l'indique son nom, elle est certifiée et offre un débit minimum t...
Good Débits corrects en lecture et en écriture, Carte suffisante pour un appareil photo compact ou un caméscope...
Bad Livrée sans boîte de protection, ni logiciel de récupération de fichiers perdus, Débit en écriture un peu trop léger pour les appareils photo professionnels...
Bottom line Malgré une baisse de régime en écriture par rapport à la version 32 Go, cette carte est satisfaisante pour les appareils photo compacts. Les reflex seront en revanche ralentis...
60%
Lesnumeriques.com
Updated:
2014-09-06 02:02:32
La carte mémoire SDHC vidéo HD de Verbatim a été conçue pour accompagner les caméscopes HD. Comme l'indique son nom, elle est certifiée Class 6. Comprenez par là qu'elle offre un minimum de 6 Mo/s en écriture. Avec de tels débits, le fabricant annonce...
Good Débits corrects en lecture et en écriture, Carte suffisante pour un appareil photo compact...
Bad Livrée sans boîte de protection, ni logiciel de récupération de fichiers perdus, Débit en écriture un peu trop léger pour les appareils photo professionnels...
Bottom line Cette carte remplit bien son rôle. Elle sera la parfaite compagne d'un appareil photo compact ou d'un caméscope HD. En revanche, les professionnels choisiront une carte plus rapide en écriture...
60%
pcbrain.it
Updated:
2014-09-06 02:02:32
Al giorno d'oggi ci sembra scontato distreggiarci fra il nostro smartphone carico di video, musica, applicazioni ed il nostro tablet, su cui magari facciamo vedere agli amici le foto della vacanze in spiaggia. Provate però a pensare se tutti questi dis...
85%
pctuner.net
Updated:
2014-09-06 02:02:32
La volta scorsa abbiamo preso in esame le classiche per analizzare quali differenze intercorrano tra un modello e l’altro e se davvero orientarsi su prodotti più costosi possa portare a qualche beneficio in termini di prestazioni. Quest’oggi invece...
0%
chip.pl
Updated:
2014-11-20 09:55:47
Karta firmy Verbatim SDHC 32GB HD Video Premium class 6 model 44032 jak na kartę dedykowaną do video w tej klasie zrobiła miła niespodziankę. Średni transfer odczytu był na poziomie 21,23 MB/s , a średni transfer zapisu 18,69 MB/s. Całkiem nieźle , kiedy...
Bottom line Karta firmy Verbatim SDHC 32GB HD Video Premium class 6 model 44032 jak na kartę dedykowaną do video w tej klasie zrobiła miła niespodziankę. Średni transfer odczytu był na poziomie 21,23 MB/s , a średni transfer zapisu 18,69 MB/s. Całkiem nieźle , kiedy...
0%
Show all
Customer service details