location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Verbatim 32GB HD Video SDHC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Verbatim Check ‘Verbatim’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
32GB HD Video
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
47265
Category:
Flash memory comes in different types and is used by all kinds of products, e.g. cameras, MP3-players, telephones. The great advantage of flash memory is that it has no moving parts, so it is shock resistant and hardly wears. It is also very small and very light, which makes it perfect for use in portable digital devices.
Memory Cards Check ‘Verbatim’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Verbatim: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6508
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jan 2023 09:40:33
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Verbatim 32GB HD Video SDHC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 32 GB SDHC
  • - 20 MB/s
  • - Black
Warranty: 2 years
Long product name Verbatim 32GB HD Video SDHC :
The long product name of Verbatim 32GB HD Video SDHC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

32GB HD Video
More>>>
Verbatim 32GB HD Video SDHC:
The official description of Verbatim 32GB HD Video SDHC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

High Definition Video SecureDigital High Capacity (SDHC) is ideal for high definition camcorders recording.

The memory card has been optimized to support camcorders highest setting and has been designed for use with all devices that support SDHC cards. It has a fast transfer rate and lower power consumption for optimum efficiency with the latest High Definition SD camcorders.

Short summary description Verbatim 32GB HD Video SDHC:
This short summary of the Verbatim 32GB HD Video SDHC data-sheet is auto-generated and uses the product title and the first six key specs.

Verbatim 32GB HD Video, 32 GB, SDHC, 20 MB/s, 9 MB/s, Black

Long summary description Verbatim 32GB HD Video SDHC:
This is an auto-generated long summary of Verbatim 32GB HD Video SDHC based on the first three specs of the first five spec groups.

Verbatim 32GB HD Video. Capacity: 32 GB, Flash card type: SDHC, Read speed: 20 MB/s, Write speed: 9 MB/s. Product colour: Black

Memory
Capacity *
32 GB
Flash card type *
SDHC
Read speed
20 MB/s
Write speed
9 MB/s
Features
Product colour
Black
Logistics data
Harmonized System (HS) code
85235190
Other features
Transfer rate
6 MB/s
Source Testseek summary Average rating
Reviews
Updated:
2014-09-06 02:02:38
Uk has collected 7 expert reviews for Verbatim 32GB HD Video SDHC and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
65%
Source Review comments Score
digitalversus.com
Updated:
2014-09-06 02:02:38
The good news is that Verbatim's new memory card packaging uses around 90% less plastic than previous generations of products. The bad news is that Verbatim doesn't include any data recovery software, either on the card, in the box or on the manufactur...
Good Decent read and write speeds, Suitable for a camera or camcorder...
Bad No protective case or file recovery software, Write speeds aren't fast enough for professional cameras...
Bottom line Although this Verbatim HD Video SDHC 16 GB Class 6 memory card has a slightly lower write speed than the 32 GB version, it's still a perfectly good choice for compact cameras. It is, however, a bit too slow for professional SLRs...
60%