location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Verbatim miniSD 128MB 0.125 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Verbatim Check ‘Verbatim’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
miniSD 128MB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
47220
Category:
Flash memory comes in different types and is used by all kinds of products, e.g. cameras, MP3-players, telephones. The great advantage of flash memory is that it has no moving parts, so it is shock resistant and hardly wears. It is also very small and very light, which makes it perfect for use in portable digital devices.
Memory Cards Check ‘Verbatim’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Verbatim: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13657
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 07:20:16
The date of the most recent change of this product data-sheet in Icecat.
Long product name Verbatim miniSD 128MB 0.125 GB :
The long product name of Verbatim miniSD 128MB 0.125 GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

miniSD 128MB
More>>>
Verbatim miniSD 128MB 0.125 GB:
The official description of Verbatim miniSD 128MB 0.125 GB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Designed to meet the demands of the mobile telephone market, Verbatim miniSD (mini SecureDigital) cards are approximately 60% of the size of a standard SecureDigital memory card, yet offering the same benefits. Verbatim miniSD cards include Copyright management protection giving the capability to download and play secure data. They also allow you to store digital images, MP3, video files and other formats. The Verbatim miniSD cards come with a miniSD adaptor enabling the card to be used in all devices that take the standard SD card.

Developed to meet the demands of the mobile telephone market, Verbatim miniSD (mini SecureDigital) cards are approximately 60% of the size of a standard SecureDigital memory card, yet offering all the same benefits.

The Verbatim miniSD cards comes with a miniSD adaptor enabling the card to be used in all devices that take the standard SD card. These include Digital Cameras, Digital Video Cameras, PDA’s, PC’s, and portable audio equipment.

Short summary description Verbatim miniSD 128MB 0.125 GB:
This short summary of the Verbatim miniSD 128MB 0.125 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Verbatim miniSD 128MB, 0.125 GB, MiniSD

Long summary description Verbatim miniSD 128MB 0.125 GB:
This is an auto-generated long summary of Verbatim miniSD 128MB 0.125 GB based on the first three specs of the first five spec groups.

Verbatim miniSD 128MB. Capacity: 0.125 GB, Flash card type: MiniSD

Memory
Capacity *
0.125 GB
Flash card type *
MiniSD
Weight & dimensions
Width
21.5 mm
Depth
20 mm
Height
1.4 mm
Weight
1 g