Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Verbatim SDHC Class 4 memory card 4 GB

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Verbatim
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SDHC Class 4
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
47173
Category
Flash memory comes in different types and is used by all kinds of products, e.g. cameras, MP3-players, telephones. The great advantage of flash memory is that it has no moving parts, so it is shock resistant and hardly wears. It is also very small and very light, which makes it perfect for use in portable digital devices.
Memory Cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byVerbatim: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8232
This statistic is based on the 87218 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85208 free Open Icecat users.
Info modified on: 04 Apr 2019 10:12:51
The date of the most recent change of this product data-sheet in Icecat.
Long product name Verbatim SDHC Class 4 memory card 4 GB :
The short editorial description of Verbatim SDHC Class 4 memory card 4 GB

Secure Digital Card High Cap 4GB Class 4
More>>>
Verbatim SDHC Class 4 memory card 4 GB:
The official marketing text of Verbatim SDHC Class 4 memory card 4 GB as supplied by the manufacturer

SD High Capacity (SDHC) is the new SD memory card based on the SDA 2.0 specification and larger than 2GB capacity. Benefits include, larger capacity- file system changes from FAT 12/16 to FAT32, Higher Data Transfer Speed- SD Speed Class, CPRM Copyright Protection-Same protection as SD and Compact and Slim.

The Speed Class Specification classifies performance by Class number and offers the method to calculate its performance.

The specification enables the host to perform real time AV applications recording with SD memory cards.

Short summary description Verbatim SDHC Class 4 memory card 4 GB:
This short summary of the Verbatim SDHC Class 4 memory card 4 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Verbatim SDHC Class 4, 4 GB, SDHC, 4 MB/s, 4 MB/s

Long summary description Verbatim SDHC Class 4 memory card 4 GB:
This is an auto-generated long summary of Verbatim SDHC Class 4 memory card 4 GB based on the first three specs of the first five spec groups.

Verbatim SDHC Class 4. Capacity: 4 GB, Flash card type: SDHC, Read speed: 4 MB/s, Write speed: 4 MB/s

Memory
Capacity *
Capacity of the storage media.
4 GB
Flash card type *
A flash card is a computer storage device electrically erased and reprogrammed. Types of flash cards include CompactFlash (CF), Memory Stick (MS) etc.
SDHC
Memory
Read speed
The speed at which a device can read data.
4 MB/s
Write speed
The speed at which a device can write data.
4 MB/s
Customer service details