Verbatim logo

Verbatim Compact Flash to PC Card Adapter interface cards/adapter USB 2.0

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15034
Info modified on:
04 Apr 2019, 07:20:59
Short summary description Verbatim Compact Flash to PC Card Adapter interface cards/adapter USB 2.0:

Verbatim Compact Flash to PC Card Adapter, PC Card 16-bit, USB 2.0, Grey, PC Card2

Long summary description Verbatim Compact Flash to PC Card Adapter interface cards/adapter USB 2.0:

Verbatim Compact Flash to PC Card Adapter. Host interface: PC Card 16-bit, Output interface: USB 2.0. Product colour: Grey. Slot type: PC Card2

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.