location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Verbatim DVD+R DL Colour 8x 8.5 GB 5 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Verbatim Check ‘Verbatim’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DVD+R DL Colour 8x
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
43682
Category:
Burn your own movies or important data to a DVD disk for storage or for sharing with family, friends and colleagues. Please be careful to purchase the right type of DVD: there is a difference between DVD+R and DVD-R recordable DVDs and not all recorders support both formats. DVD+RW disks are rewritable DVDs and DVD DL is short for DVD Dual Layer, which means you can store 8.5 GB of data on this type of DVD instead of the usual 4.7 GB.
Blank DVDs Check ‘Verbatim’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Verbatim: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43735
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Verbatim DVD+R DL Colour 8x 8.5 GB 5 pc(s) :
The long product name of Verbatim DVD+R DL Colour 8x 8.5 GB 5 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DVD+R, Double Layer, 8.5GB, 8x, 5 Pack Slim Case, Colour
More>>>
Verbatim DVD+R DL Colour 8x 8.5 GB 5 pc(s):
The official description of Verbatim DVD+R DL Colour 8x 8.5 GB 5 pc(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Verbatim DVDR/RW uses MKM/Verbatim's technology which ensures any recording to be of a superior quality. Mitsubishi Chemical's R&D combined with its strong coorperation with drive manufacturers ensures the broad compatibility of Verbatim's discs making them ideal for sharing computer data, home videos, photos and music. From Europe's Number 1 for recordable media

Double / Dual Layer is a recordable disc providing 8.5GB capacity on a single side (2.6GB for 8cm discs). Compliant with the +RW Alliance (Double Layer) or DVD-Forum (Dual Layer) specifications.
The double / dual layer of recording has been made possible by the creation of a new substrate layer that sits in between each recording layer. This allows the laser beam to record on both layers. Once the first layer has been recorded, the laser re-focused to record on the second layer.

DVD+R is a recordable disc providing 4.7GB capacity. Compliant with the +RW-Alliance specifications.
AZO recording layer.
Highest Level of recording stability.
Superior Archival life.

Five different coloured surfaces provide options for categorisation. Can be written on with a CD/DVD marker pen.

Short summary description Verbatim DVD+R DL Colour 8x 8.5 GB 5 pc(s):
This short summary of the Verbatim DVD+R DL Colour 8x 8.5 GB 5 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Verbatim DVD+R DL Colour 8x, DVD+R DL, Slimcase, 5 pc(s), 8.5 GB

Long summary description Verbatim DVD+R DL Colour 8x 8.5 GB 5 pc(s):
This is an auto-generated long summary of Verbatim DVD+R DL Colour 8x 8.5 GB 5 pc(s) based on the first three specs of the first five spec groups.

Verbatim DVD+R DL Colour 8x. Native capacity: 8.5 GB, Type: DVD+R DL, Quantity per pack: 5 pc(s). DVD+R write speed: 8x. Package type: Slimcase

Features
Native capacity *
8.5 GB
Type *
DVD+R DL
Quantity per pack *
5 pc(s)
Recording time *
240 min
Writing speed
DVD+R write speed
8x
Packaging data
Package type
Slimcase
Brand Image Product code Product Stock Price from
Verbatim VB-DPR47JCA Verbatim VB-DPR47JCA
(show image)
43497 VB-DPR47JCA 0.00
(excl. VAT)
0 (incl. VAT)
Verbatim VB-DPD55JC Verbatim VB-DPD55JC
(show image)
43541 VB-DPD55JC 0.00
(excl. VAT)
0 (incl. VAT)
Verbatim DVD+R Double Layer 8.5 Gb 2.4x AdvAZO 5 Pack Jewel Case Verbatim DVD+R Double Layer 8.5 Gb 2.4x AdvAZO 5 Pack Jewel Case
(show image)
43460 DVD+R Double Layer 8.5 Gb 2.4x AdvAZO 5 Pack Jewel Case 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)