Verbatim logo

Verbatim DVD-R Archival Grade 4.7 GB 5 pc(s)

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21734
Info modified on:
01 Mar 2024, 14:29:02
Short summary description Verbatim DVD-R Archival Grade 4.7 GB 5 pc(s):

Verbatim DVD-R Archival Grade, DVD-R, Jewel case, 5 pc(s), 4.7 GB

Long summary description Verbatim DVD-R Archival Grade 4.7 GB 5 pc(s):

Verbatim DVD-R Archival Grade. Native capacity: 4.7 GB, Type: DVD-R, Quantity per pack: 5 pc(s). Package type: Jewel case. DVD write speed: 8x

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.